TRACO Power North America, Inc. AC DC Converters TOP 100-115

Description
Open Frame AC DC Converters 1 Output 15V 6.7A 90 ~ 132 VAC, 187 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 15V 6.7A 90 ~ 132 VAC, 187 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - TOP100-115-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
TOP100-115-ND
AC DC Converters TOP100-115-ND
Open Frame AC DC Converters 1 Output 15V 6.7A 90 ~ 132 VAC, 187 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 15V 6.7A 90 ~ 132 VAC, 187 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 100W, 6.7A, 15V; No. Of Outputs Traco Power - 51R5640 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 100W, 6.7A, 15V; No. Of Outputs Traco Power
51R5640
Ac-Dc Converter, Open Frame, 1 O/p, 100W, 6.7A, 15V; No. Of Outputs Traco Power 51R5640
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 100W, 6.7A, 15V; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:15V; Output Current - Output 1:6.7A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 100W, 6.7A, 15V; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:15V; Output Current - Output 1:6.7A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TOP100-115-ND 51R5640
Product Name AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 100W, 6.7A, 15V; No. Of Outputs Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Open Frame
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-12-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
250W, 300Vdc Input,  Wide Input Range, Dual-output, Industrial Quality DC/DC Converter - DCH 282-F1W - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details