TRACO Power North America, Inc. AC DC Converters TPP 450-124BA-M

Description
Open Frame AC DC Converters 1 Output 24V 13.3A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote
Description
Open Frame AC DC Converters 1 Output 24V 13.3A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Traco Power TPP 450BA-M Series AC/DC power supply provides a nominal output voltage of 24V with a maximum output current of 13.3A, delivering a total power output of 450W under forced air cooling conditions. It is designed for medical applications, meeting IEC/EN/ES 60601-1 3rd edition standards for 2 x MOPP, ensuring high safety and reliability. The power supply operates efficiently with a typical efficiency of 93% and can handle up to 320W under natural convection cooling at temperatures up to 50°C. Input specifications include a wide voltage range of 85 to 264 VAC and a frequency range of 47 to 63 Hz. The unit features built-in protections such as short circuit, overvoltage, and overcurrent protection, along with a hold-up time of 12 ms at both 230 VAC and 115 VAC. The power supply is also compliant with EMC standards for medical devices, ensuring minimal electromagnetic interference. With a compact 3" x 5" open frame design, the power supply is suitable for space-constrained applications. It operates effectively in a temperature range of -40°C to +85°C and can function at altitudes up to 5000 meters. The product includes standard features such as a 5V standby output, a 12V fan output, and remote on/off control.

Datasheet Summary
Powered by GS/AI

The Traco Power TPP 450BA-M Series AC/DC power supply provides a nominal output voltage of 24V with a maximum output current of 13.3A, delivering a total power output of 450W under forced air cooling conditions. It is designed for medical applications, meeting IEC/EN/ES 60601-1 3rd edition standards for 2 x MOPP, ensuring high safety and reliability. The power supply operates efficiently with a typical efficiency of 93% and can handle up to 320W under natural convection cooling at temperatures up to 50°C. Input specifications include a wide voltage range of 85 to 264 VAC and a frequency range of 47 to 63 Hz. The unit features built-in protections such as short circuit, overvoltage, and overcurrent protection, along with a hold-up time of 12 ms at both 230 VAC and 115 VAC. The power supply is also compliant with EMC standards for medical devices, ensuring minimal electromagnetic interference. With a compact 3" x 5" open frame design, the power supply is suitable for space-constrained applications. It operates effectively in a temperature range of -40°C to +85°C and can function at altitudes up to 5000 meters. The product includes standard features such as a 5V standby output, a 12V fan output, and remote on/off control.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TPP450-124BA-M-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TPP450-124BA-M-ND
AC DC Converters 1951-TPP450-124BA-M-ND
Open Frame AC DC Converters 1 Output 24V 13.3A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 24V 13.3A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 13.3A; Power Supply Approvals Traco Power - 13AJ1699 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 13.3A; Power Supply Approvals Traco Power
13AJ1699
Power Supply, Ac-Dc, 24V, 13.3A; Power Supply Approvals Traco Power 13AJ1699
POWER SUPPLY, AC-DC, 24V, 13.3A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):450W @ 21CFM; Power Rating (Convection Cooling):320W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 13.3A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):450W @ 21CFM; Power Rating (Convection Cooling):320W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TPP450-124BA-M-ND 13AJ1699
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 13.3A; Power Supply Approvals Traco Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-48-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
750Vdc Input, 500W Rugged DC-DC Converter for Railway and Other Heavy-duty Applications - HVI 500R-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Applications Train, Mobile
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details