TRACO Power North America, Inc. AC DC Converters TPP 450-112A-M

Description
Open Frame AC DC Converters 1 Output 12V 20.8A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 20.8A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-2757-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-2757-ND
AC DC Converters 1951-2757-ND
Open Frame AC DC Converters 1 Output 12V 20.8A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 12V 20.8A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 37.5V, 12A; Power Supply Approvals Traco Power - 73AC5833 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 37.5V, 12A; Power Supply Approvals Traco Power
73AC5833
Power Supply, Ac-Dc, 37.5V, 12A; Power Supply Approvals Traco Power 73AC5833
POWER SUPPLY, AC-DC, 37.5V, 12A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):450W @ 21CFM; Power Rating (Convection Cooling):320W; Input Voltage VAC:85V AC to 264V AC; Product Range:TPP 450ARoHS Compliant: Yes

POWER SUPPLY, AC-DC, 37.5V, 12A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):450W @ 21CFM; Power Rating (Convection Cooling):320W; Input Voltage VAC:85V AC to 264V AC; Product Range:TPP 450ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2757-ND 73AC5833
Product Name AC DC Converters Power Supply, Ac-Dc, 37.5V, 12A; Power Supply Approvals Traco Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP-I® - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 750000 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
Power Supply - 225584711 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000011496-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details