Isolated Module DC DC Converter 2 Output 15V -9V 66mA, 110mA 10.8V - 13.2V Input
DC-DC CONVERTER, 2 O/P, 2W; No. of Outputs:2 Output; Output Power Max:2W; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:-9V; Output Current - Output 2:110mA; Output Voltage - Output 3:-; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | TMV2-12159HI-ND | 47AC2000 |
| Product Name | DC DC Converters | Dc-Dc Converter, 2 O/p, 2W; No. Of Outputs Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.0660 to 0.1100 amps | 0.0660 amps |
| DC Input Voltage | 10.8 to 13.2 volts |