TRACO Power North America, Inc. AC DC Converters TPP 450-148BA-M

Description
Open Frame AC DC Converters 1 Output 48V 6.65A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 48V 6.65A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TPP450-148BA-M-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TPP450-148BA-M-ND
AC DC Converters 1951-TPP450-148BA-M-ND
Open Frame AC DC Converters 1 Output 48V 6.65A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 48V 6.65A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 6.6A; Power Supply Approvals Traco Power - 13AJ1703 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 6.6A; Power Supply Approvals Traco Power
13AJ1703
Power Supply, Ac-Dc, 48V, 6.6A; Power Supply Approvals Traco Power 13AJ1703
POWER SUPPLY, AC-DC, 48V, 6.6A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):450W @ 21CFM; Power Rating (Convection Cooling):320W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 6.6A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):450W @ 21CFM; Power Rating (Convection Cooling):320W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TPP450-148BA-M-ND 13AJ1703
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 6.6A; Power Supply Approvals Traco Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details