TDK-Lambda Americas Inc., High Power Division 2040W-4080W 3-Phase Input Industrial Power Supplies TPS4000-24

Description
The TPS series of industrial AC-DC power supplies offer output power up to 4080W in a 2U high package with 3 phase supply input. Features include voltage and current programming, remote on/off, remote sense, a standby supply, PMBus communication, built in ORing FET and wide operating temperature range of -40°C to +70°C. The TPS4000 is also designed to meet MIL-STD-461F/G RE102 EMI and MIL-STD-810F vibration and shock. Features 400/440/480 VAC (Nominal) 3 Phase Delta or Wye Fully Regulated, Wide Range Adjustable Output Voltage and Current Programming -40°C (start up) to +70°C Operation Up to 92% Efficiency PMBus Communication Built in ORing FET for Parallel Operation Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio Commercial Aerospace Rugged / Harsh Environment
Request a Quote Datasheet
Description
The TPS series of industrial AC-DC power supplies offer output power up to 4080W in a 2U high package with 3 phase supply input. Features include voltage and current programming, remote on/off, remote sense, a standby supply, PMBus communication, built in ORing FET and wide operating temperature range of -40°C to +70°C. The TPS4000 is also designed to meet MIL-STD-461F/G RE102 EMI and MIL-STD-810F vibration and shock. Features 400/440/480 VAC (Nominal) 3 Phase Delta or Wye Fully Regulated, Wide Range Adjustable Output Voltage and Current Programming -40°C (start up) to +70°C Operation Up to 92% Efficiency PMBus Communication Built in ORing FET for Parallel Operation Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio Commercial Aerospace Rugged / Harsh Environment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2040W-4080W 3-Phase Input Industrial Power Supplies - TPS4000-24 - TDK-Lambda Europe GmbH
Achern, Germany
2040W-4080W 3-Phase Input Industrial Power Supplies
TPS4000-24
2040W-4080W 3-Phase Input Industrial Power Supplies TPS4000-24
The TPS series of industrial AC-DC power supplies offer output power up to 4080W in a 2U high package with 3 phase supply input. Features include voltage and current programming, remote on/off, remote sense, a standby supply, PMBus communication, built in ORing FET and wide operating temperature range of -40°C to +70°C. The TPS4000 is also designed to meet MIL-STD-461F/G RE102 EMI and MIL-STD-810F vibration and shock. Features 400/440/480 VAC (Nominal) 3 Phase Delta or Wye Fully Regulated, Wide Range Adjustable Output Voltage and Current Programming -40°C (start up) to +70°C Operation Up to 92% Efficiency PMBus Communication Built in ORing FET for Parallel Operation Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio Commercial Aerospace Rugged / Harsh Environment

The TPS series of industrial AC-DC power supplies offer output power up to 4080W in a 2U high package with 3 phase supply input. Features include voltage and current programming, remote on/off, remote sense, a standby supply, PMBus communication, built in ORing FET and wide operating temperature range of -40°C to +70°C. The TPS4000 is also designed to meet MIL-STD-461F/G RE102 EMI and MIL-STD-810F vibration and shock.

Features

  • 400/440/480 VAC (Nominal) 3 Phase Delta or Wye
  • Fully Regulated, Wide Range Adjustable Output
  • Voltage and Current Programming
  • -40°C (start up) to +70°C Operation
  • Up to 92% Efficiency
  • PMBus Communication
  • Built in ORing FET for Parallel Operation

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • Commercial Aerospace
  • Rugged / Harsh Environment
Supplier's Site Datasheet
AC-DC Power Supplies - TPS4000-24 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
TPS4000-24
AC-DC Power Supplies TPS4000-24
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Converters - 285-TPS4000-24-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-TPS4000-24-ND
AC DC Converters 285-TPS4000-24-ND
Enclosed AC DC Converters 1 Output 24V 166A 350 ~ 528 VAC Input

Enclosed AC DC Converters 1 Output 24V 166A 350 ~ 528 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 166A; Power Supply Approvals Tdk-Lambda - 42AH1257 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 166A; Power Supply Approvals Tdk-Lambda
42AH1257
Power Supply, Ac-Dc, 24V, 166A; Power Supply Approvals Tdk-Lambda 42AH1257
POWER SUPPLY, AC-DC, 24V, 166A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:4kW; Output Voltage - Output 1:24V; Output Current - Output 1:166A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 166A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:4kW; Output Voltage - Output 1:24V; Output Current - Output 1:166A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 24V, 166A Rohs Compliant Tdk-Lambda - 27AJ9908 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 166A Rohs Compliant Tdk-Lambda
27AJ9908
Power Supply, Ac-Dc, 24V, 166A Rohs Compliant Tdk-Lambda 27AJ9908
POWER SUPPLY, AC-DC, 24V, 166A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 24V, 166A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK-Lambda Europe GmbH TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number TPS4000-24 TPS4000-24 285-TPS4000-24-ND 42AH1257 27AJ9908
Product Name 2040W-4080W 3-Phase Input Industrial Power Supplies AC-DC Power Supplies AC DC Converters Power Supply, Ac-Dc, 24V, 166A; Power Supply Approvals Tdk-Lambda Power Supply, Ac-Dc, 24V, 166A Rohs Compliant Tdk-Lambda
Type DC Power Supply DC Power Supply AC/DC Converter; 1 DC Power Supply DC Power Supply
Operating Temperature -10 to 55 C (14 to 131 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
DC Output Voltage 24.0 volts 24.0 volts 24.0 volts
DC Output Current 166 amps 170 amps 166 amps
DC Output Power 4080 watts 3000 watts 4000 watts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCS60-18 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details