TRACO Power North America, Inc. DC DC Converters TMV 12159HI

Description
Isolated Module DC DC Converter 2 Output 15V -9V 33mA, 55mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -9V 33mA, 55mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TMV12159HI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TMV12159HI-ND
DC DC Converters TMV12159HI-ND
Isolated Module DC DC Converter 2 Output 15V -9V 33mA, 55mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 15V -9V 33mA, 55mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Traco Power - 47AC1970 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Traco Power
47AC1970
Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Traco Power 47AC1970
DC-DC CONVERTER, 2 O/P, 1W; No. of Outputs:2 Output; Output Power Max:1W; Output Voltage - Output 1:15V; Output Current - Output 1:33mA; Output Voltage - Output 2:-9V; Output Current - Output 2:55mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 1W; No. of Outputs:2 Output; Output Power Max:1W; Output Voltage - Output 1:15V; Output Current - Output 1:33mA; Output Voltage - Output 2:-9V; Output Current - Output 2:55mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TMV12159HI-ND 47AC1970
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.0330 to 0.0550 amps 0.0330 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-24-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details