TRACO Power North America, Inc. AC DC Converters TPP 40-136E-D

Description
Enclosed AC DC Converters 1 Output 36V 1.12A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 36V 1.12A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TPP40-136E-D-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TPP40-136E-D-ND
AC DC Converters 1951-TPP40-136E-D-ND
Enclosed AC DC Converters 1 Output 36V 1.12A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 36V 1.12A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 1 O/p, 36V, 1.12A; Power Supply Approvals Traco Power - 97AJ7989 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 1 O/p, 36V, 1.12A; Power Supply Approvals Traco Power
97AJ7989
Power Supply, Ac-Dc, 1 O/p, 36V, 1.12A; Power Supply Approvals Traco Power 97AJ7989
POWER SUPPLY, AC-DC, 1 O/P, 36V, 1.12A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:36V; Output Current - Output 1:1.12A; Output Voltage - Output 2:-; Width:55.9mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 1 O/P, 36V, 1.12A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:36V; Output Current - Output 1:1.12A; Output Voltage - Output 2:-; Width:55.9mm RoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, 36V, 1.12A Rohs Compliant Traco Power - 09AK9011 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 36V, 1.12A Rohs Compliant Traco Power
09AK9011
Power Supply, Ac-Dc, 36V, 1.12A Rohs Compliant Traco Power 09AK9011
POWER SUPPLY, AC-DC, 36V, 1.12A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 36V, 1.12A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TPP40-136E-D-ND 97AJ7989 09AK9011
Product Name AC DC Converters Power Supply, Ac-Dc, 1 O/p, 36V, 1.12A; Power Supply Approvals Traco Power Power Supply, Ac-Dc, 36V, 1.12A Rohs Compliant Traco Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1.12 amps 1.12 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details