Enclosed AC DC Converters 1 Output 12V 2A 85 ~ 264 VAC Input
POWER SUPPLY, AC-DC, 12V, 2A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1Outputs; Output Power Max:24W; Output Voltage - Output 1:12V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Product Range:TMWRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1951-TMW24-112-ND | 57AJ6265 |
| Product Name | AC DC Converters | Power Supply, Ac-Dc, 12V, 2A; Power Supply Approvals Traco Power |
| Type | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply |
| Operating Temperature | -20 to 80 C (-4 to 176 F) | |
| AC Input Voltage | 85.0 to 264.0 volts | |
| DC Output Voltage | 12.0 volts |