TRACO Power North America, Inc. AC DC Converters TPP 65-148E-J

Description
Enclosed AC DC Converters 1 Output 48V 1.36A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 1.36A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TPP65-148E-J-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TPP65-148E-J-ND
AC DC Converters 1951-TPP65-148E-J-ND
Enclosed AC DC Converters 1 Output 48V 1.36A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 48V 1.36A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 1 O/p, 48V, 1.36A; Power Supply Approvals Traco Power - 97AJ8004 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 1 O/p, 48V, 1.36A; Power Supply Approvals Traco Power
97AJ8004
Power Supply, Ac-Dc, 1 O/p, 48V, 1.36A; Power Supply Approvals Traco Power 97AJ8004
POWER SUPPLY, AC-DC, 1 O/P, 48V, 1.36A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:65W; Output Voltage - Output 1:48V; Output Current - Output 1:1.36A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 1 O/P, 48V, 1.36A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:65W; Output Voltage - Output 1:48V; Output Current - Output 1:1.36A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TPP65-148E-J-ND 97AJ8004
Product Name AC DC Converters Power Supply, Ac-Dc, 1 O/p, 48V, 1.36A; Power Supply Approvals Traco Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 370.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSW-24024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 10 amps
View Details
Industrial, DIN Rail Power Supplies - BB-SDR-480P-24-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 20 amps
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6721 180W Basic DC Switching Power Supply 60V/8A - UDP6721 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details