TRACO Power North America, Inc. AC DC Converters TPP 15-148A-J

Description
Open Frame AC DC Converters 1 Output 48V 313mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 48V 313mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1077-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1077-ND
AC DC Converters 1951-1077-ND
Open Frame AC DC Converters 1 Output 48V 313mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 48V 313mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 0.313A; Power Supply Approvals Traco Power - 85AC3302 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 0.313A; Power Supply Approvals Traco Power
85AC3302
Power Supply, Ac-Dc, 48V, 0.313A; Power Supply Approvals Traco Power 85AC3302
POWER SUPPLY, AC-DC, 48V, 0.313A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):15W; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Fixed RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 0.313A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):15W; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Fixed RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 48V, 0.313A; No. Of Outputs Traco Power - 95AC2304 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 0.313A; No. Of Outputs Traco Power
95AC2304
Power Supply, Ac-Dc, 48V, 0.313A; No. Of Outputs Traco Power 95AC2304
POWER SUPPLY, AC-DC, 48V, 0.313A; No. of Outputs:1 Output; Power Rating (Covection Cooling):15W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Fixed; Output Voltage - Output 1:48V; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 0.313A; No. of Outputs:1 Output; Power Rating (Covection Cooling):15W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Fixed; Output Voltage - Output 1:48V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-1077-ND 85AC3302 95AC2304
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 0.313A; Power Supply Approvals Traco Power Power Supply, Ac-Dc, 48V, 0.313A; No. Of Outputs Traco Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Open Frame
Operating Temperature -40 to 85 C (-40 to 185 F)
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 500W 2U (1+1)Redundant 80 Plus Gold - RPS8-500ATX-GB - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details