TRACO Power North America, Inc. AC DC Converters TOP 200-115

Description
Open Frame AC DC Converters 1 Output 15V 13A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 15V 13A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - TOP200-115-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
TOP200-115-ND
AC DC Converters TOP200-115-ND
Open Frame AC DC Converters 1 Output 15V 13A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 15V 13A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 200W, 15V, 13A; Power Supply Approvals Traco Power - 53W5588 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 200W, 15V, 13A; Power Supply Approvals Traco Power
53W5588
Ac-Dc Converter, Open Frame, 1 O/p, 200W, 15V, 13A; Power Supply Approvals Traco Power 53W5588
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 200W, 15V, 13A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):200W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 200W, 15V, 13A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):200W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TOP200-115-ND 53W5588
Product Name AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 200W, 15V, 13A; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Open Frame
Operating Temperature -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details