TRACO Power North America, Inc. DC DC Converters TMV 2-2415SHI

Description
Isolated Module DC DC Converter 1 Output 15V 132mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 132mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TMV2-2415SHI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TMV2-2415SHI-ND
DC DC Converters TMV2-2415SHI-ND
Isolated Module DC DC Converter 1 Output 15V 132mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 15V 132mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.132A; No. Of Outputs Traco Power - 47AC2019 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.132A; No. Of Outputs Traco Power
47AC2019
Dc-Dc Converter, 15V, 0.132A; No. Of Outputs Traco Power 47AC2019
DC-DC CONVERTER, 15V, 0.132A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:15V; Output Current - Output 1:132mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.132A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:15V; Output Current - Output 1:132mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TMV2-2415SHI-ND 47AC2019
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.132A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1320 amps 0.1320 amps
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details