DigiKey Datasheets for Insulated Gate Bipolar Transistors (IGBT)
Insulated gate bipolar transistors (IGBT) are bipolar transistors with an insulated gate. They combine the advantages of the bipolar transistor (high voltage and current) with the advantages of the MOSFET (low power consumption and high switching).
Insulated Gate Bipolar Transistors (IGBT): Learn more
| Product Name | Notes |
|---|---|
| IGBT 1200V 80A 240W Through Hole TO-247 | |
| IGBT 1300V 55A 180W Through Hole TO-247 | |
| IGBT 1300V 63A 250W Through Hole TO-3P | |
| IGBT 400V 1.2W Surface Mount 8-SOIC | |
| IGBT 400V Surface Mount 8-ECH | |
| IGBT 400V Surface Mount 8-SOP | |
| IGBT 400V Surface Mount 8-TSSOP | |
| IGBT 400V Surface Mount SOT-28FL/ECH8 | |
| IGBT 600V 100A 285W Through Hole TO-247 Long Leads | |
| IGBT 600V 110A 278W Through Hole MAX247™ | |
| IGBT 600V 110A 284W Through Hole TO-247-3 | |
| IGBT 600V 130A 340W Through Hole TO-247 Long Leads | |
| IGBT 600V 35A 79W Through Hole TO-3P | |
| IGBT 600V 52A 208W Through Hole TO-247 Long Leads | |
| IGBT 600V 70A 250W Through Hole TO-247 Long Leads | |
| IGBT 600V 80A 260W Through Hole MAX247™ | |
| IGBT 600V 90A 285W Through Hole TO-247 Long Leads | |
| IGBT NPT, Trench Field Stop 650V 160A 625W Through Hole MAX247™ | |
| IGBT Trench Field Stop 1200V 100A 535W Through Hole TO-247 | |
| IGBT Trench Field Stop 1200V 150A 750W Through Hole TO-247 | |
| IGBT Trench Field Stop 1200V 16A 167W Through Hole TO-247 Long Leads | |
| IGBT Trench Field Stop 1200V 16A 167W Through Hole TO-247-3 | |
| IGBT Trench Field Stop 1200V 30A 259W Through Hole TO-247 Long Leads | |
| IGBT Trench Field Stop 1200V 30A 259W Through Hole TO-247-3 | |
| IGBT Trench Field Stop 1200V 50A 375W Through Hole TO-247 Long Leads | |
| IGBT Trench Field Stop 1200V 50A 375W Through Hole TO-247-3 | |
| IGBT Trench Field Stop 1200V 80A 468W Through Hole TO-247 Long Leads | |
| IGBT Trench Field Stop 1200V 80A 468W Through Hole TO-247-3 | |
| IGBT Trench Field Stop 1250V 40A 259W Through Hole TO-3P | |
| IGBT Trench Field Stop 1250V 60A 375W Through Hole TO-3P | |
| IGBT Trench Field Stop 600V 100A 360W Through Hole TO-247-3 | |
| IGBT Trench Field Stop 600V 120A 469W Through Hole TO-247-3 | |
| IGBT Trench Field Stop 600V 120A 469W Through Hole TO-247 | |
| IGBT Trench Field Stop 600V 120A 469W Through Hole TO-3P | |
| IGBT Trench Field Stop 600V 40A 167W Through Hole TO-3P | |
| IGBT Trench Field Stop 600V 60A 258W Through Hole TO-3P | |
| IGBT Trench Field Stop 600V 60A 260W Through Hole TO-3P | |
| IGBT Trench Field Stop 600V 80A 283W Through Hole TO-3P | |
| IGBT Trench Field Stop 600V 80A 375W Through Hole TO-247 Long Leads | |
| IGBT Trench Field Stop 600V 80A 375W Through Hole TO-247-3 | |
| IGBT Trench Field Stop 600V 80A 375W Through Hole | |
| IGBT Trench Field Stop 650V 100A 300W Through Hole TO-247 Long Leads | |
| IGBT Trench Field Stop 650V 115A 357W Through Hole TO-247 Long Leads | |
| IGBT Trench Field Stop 650V 115A 357W Through Hole TO-247-4 | |
| IGBT Trench Field Stop 650V 120A 360W Through Hole TO-247-3 | |
| IGBT Trench Field Stop 650V 120A 468W Through Hole TO-247 Long Leads | |
| IGBT Trench Field Stop 650V 120A 468W Through Hole TO-247-3 | |
| IGBT Trench Field Stop 650V 120A 469W Through Hole MAX247™ | |
| IGBT Trench Field Stop 650V 120A 469W Through Hole TO-247 Long Leads | |
| IGBT Trench Field Stop 650V 120A 469W Through Hole TO-247-3 | |
| IGBT Trench Field Stop 650V 120A 469W Through Hole TO-247-4 | |
| IGBT Trench Field Stop 650V 120A 469W Through Hole TO-247 | |
| IGBT Trench Field Stop 650V 120A 469W Through Hole TO-3P | |
| IGBT Trench Field Stop 650V 145A 441W Through Hole TO-247 Long Leads | |
| IGBT Trench Field Stop 650V 160A 625W Through Hole MAX247™ | |
| IGBT Trench Field Stop 650V 30A 260W Through Hole TO-3P | |
| IGBT Trench Field Stop 650V 40A 147W Through Hole TO-247 Long Leads | |
| IGBT Trench Field Stop 650V 40A 166W Through Hole TO-247 Long Leads | |
| IGBT Trench Field Stop 650V 40A 168W Through Hole TO-3P | |
| IGBT Trench Field Stop 650V 50A 167W Through Hole TO-247 Long Leads | |
| IGBT Trench Field Stop 650V 60A 180W Through Hole TO-247 Long Leads | |
| IGBT Trench Field Stop 650V 60A 258W Through Hole TO-247 Long Leads | |
| IGBT Trench Field Stop 650V 60A 260W Through Hole TO-3P | |
| IGBT Trench Field Stop 650V 72A 227W Through Hole TO-247 Long Leads | |
| IGBT Trench Field Stop 650V 72A 230W Through Hole TO-247 Long Leads | |
| IGBT Trench Field Stop 650V 80A 238W Through Hole TO-247 Long Leads | |
| IGBT Trench Field Stop 650V 80A 283W Through Hole TO-247 Long Leads | |
| IGBT Trench Field Stop 650V 80A 283W Through Hole TO-3P | |
| IGBT Trench Field Stop 650V 80A 375W Through Hole TO-247 Long Leads | |
| IGBT Trench Field Stop 650V 80A 375W Through Hole TO-247-3 | |
| IGBT Trench Field Stop 650V 80A 375W Through Hole TO-247 | |
| IGBT Trench Field Stop 650V 80A 375W Through Hole TO-3P | |
| IGBT Trench Field Stop 650V 86A 272W Through Hole TO-247 Long Leads | |
| IGBT Trench Field Stop 650V 86A 272W Through Hole TO-247-4 | |
| IGBT Trench Field Stop 650V 91A 278W Through Hole TO-247-3 | |
| IGBT TRENCH FS 1200V 100A MAX247 | |
| IGBT TRENCH FS 1350V 50A TO247 | |
| IGBT TRENCH FS 1350V 70A TO247 | |
| IGBT TRENCH FS 650V 119A TO247 | |
| IGBT TRENCH FS 650V 120A TO247 | |
| IGBT TRENCH FS 650V 50A TO247 | |
| IGBT TRENCH FS 650V 86A TO247 | |
| IGBT TRENCH FS 650V 87A TO247 | |
| IGBT TRENCH FS 650V 91A TO-247-3 | |
| REVERSE-CONDUCTING 650 V, 50 A, | |
| TRENCH GATE FIELD-STOP 1600 V, 3 |
| << Prev |