STMicroelectronics, Inc. Single IGBTs STGW50NC60W

Description
IGBT 600V 100A 285W Through Hole TO-247 Long Leads
Request a Quote Datasheet
Description
IGBT 600V 100A 285W Through Hole TO-247 Long Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-7016-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-7016-5-ND
Single IGBTs 497-7016-5-ND
IGBT 600V 100A 285W Through Hole TO-247 Long Leads

IGBT 600V 100A 285W Through Hole TO-247 Long Leads

Buy Now Datasheet
IGBTs - Single - STGW50NC60W - 066387-STGW50NC60W - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGW50NC60W
066387-STGW50NC60W
IGBTs - Single - STGW50NC60W 066387-STGW50NC60W
Manufacturer: STMicroelectronics Win Source Part Number: 066387-STGW50NC60W Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 195nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Long Leads Maximum Current Collector: 100A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 285W Collector-emitter saturation voltage(Max): 2.6V @ 15V, 40A Total Switching Energy(Ets): 365μJ (on), 560μJ (off) Turn-on and Turn-off delay time: 52ns/240ns Testing Conditions: 390V, 40A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Alternative Energy, Power Management, Maintenance & Repair

Manufacturer: STMicroelectronics
Win Source Part Number: 066387-STGW50NC60W
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 195nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247 Long Leads
Maximum Current Collector: 100A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 285W
Collector-emitter saturation voltage(Max): 2.6V @ 15V, 40A
Total Switching Energy(Ets): 365μJ (on), 560μJ (off)
Turn-on and Turn-off delay time: 52ns/240ns
Testing Conditions: 390V, 40A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Alternative Energy, Power Management, Maintenance & Repair

Buy Now Datasheet
Singapore, Singapore
N-Channel 100A 600V IGBT Transistor
279-STGW50NC60W
N-Channel 100A 600V IGBT Transistor 279-STGW50NC60W
100A, 600V, N-CHANNEL IGBT, TO-247, ROHS COMPLIANT PACKAGE-3 Product overview: STGW50NC60W from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 100A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW50NC60W can be used for catalog matching and distributor lookup.

100A, 600V, N-CHANNEL IGBT, TO-247, ROHS COMPLIANT PACKAGE-3 Product overview: STGW50NC60W from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 100A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW50NC60W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW50NC60W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW50NC60W
Discrete Semiconductor Products - Transistors - IGBTs STGW50NC60W
IGBT 600V 100A 285W TO247

IGBT 600V 100A 285W TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-7016-5-ND 066387-STGW50NC60W 279-STGW50NC60W STGW50NC60W
Product Name Single IGBTs IGBTs - Single - STGW50NC60W N-Channel 100A 600V IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data