STMicroelectronics, Inc. 1300V 55A IGBT Transistor STGWS38IH130D

Description
IGBT N-CH 1300V 55A TO-247 Transistor Product overview: STGWS38IH130D from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1300V, 55A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1300V, 55A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWS38IH130D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT N-CH 1300V 55A TO-247 Transistor Product overview: STGWS38IH130D from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1300V, 55A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1300V, 55A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWS38IH130D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1300V 55A IGBT Transistor
279-STGWS38IH130D
1300V 55A IGBT Transistor 279-STGWS38IH130D
IGBT N-CH 1300V 55A TO-247 Transistor Product overview: STGWS38IH130D from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1300V, 55A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1300V, 55A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWS38IH130D can be used for catalog matching and distributor lookup.

IGBT N-CH 1300V 55A TO-247 Transistor Product overview: STGWS38IH130D from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1300V, 55A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1300V, 55A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWS38IH130D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277343-STGWS38IH130D - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277343-STGWS38IH130D
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277343-STGWS38IH130D
Win Source Part Number: 1277343-STGWS38IH130 D Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: PowerMESH™ Package: Tube Standard Package: 30 Power - Max: 180 W Voltage - Collector Emitter Breakdown (Max): 1300 V Current - Collector (Ic) (Max): 55 A Current - Collector Pulsed (Icm): 125 A Vce(on) (Max) @ Vge, Ic: 2.8V @ 15V, 20A Switching Energy: 3.4mJ (off) Input Type: Standard Gate Charge: 127 nC Td (on/off) @ 25°C: -/284ns Test Condition: 960V, 20A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-10990-5,STGWS38I H130D Base Product Number: STGWS38 Product Status: Obsolete

Win Source Part Number: 1277343-STGWS38IH130D
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: PowerMESH™
Package: Tube
Standard Package: 30
Power - Max: 180 W
Voltage - Collector Emitter Breakdown (Max): 1300 V
Current - Collector (Ic) (Max): 55 A
Current - Collector Pulsed (Icm): 125 A
Vce(on) (Max) @ Vge, Ic: 2.8V @ 15V, 20A
Switching Energy: 3.4mJ (off)
Input Type: Standard
Gate Charge: 127 nC
Td (on/off) @ 25°C: -/284ns
Test Condition: 960V, 20A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-10990-5,STGWS38IH130D
Base Product Number: STGWS38
Product Status: Obsolete

Buy Now Datasheet
Single IGBTs - 497-10990-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-10990-5-ND
Single IGBTs 497-10990-5-ND
IGBT 1300V 55A 180W Through Hole TO-247

IGBT 1300V 55A 180W Through Hole TO-247

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGWS38IH130D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGWS38IH130D
Discrete Semiconductor Products - Transistors - IGBTs STGWS38IH130D
IGBT 1300V 55A 180W TO247

IGBT 1300V 55A 180W TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGWS38IH130D 1277343-STGWS38IH130D 497-10990-5-ND STGWS38IH130D
Product Name 1300V 55A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
PD 180000 milliwatts
Unlock Full Specs
to access all available technical data