STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - IGBTs - Single STGWA15H120DF2

Description
Win Source Part Number: 1022379-STGWA15H120D F2 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 600 Power - Max: 259 W Reverse Recovery Time (trr): 231 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector (Ic) (Max): 30 A Current - Collector Pulsed (Icm): 60 A Vce(on) (Max) @ Vge, Ic: 2.6V @ 15V, 15A Switching Energy: 380µJ (on), 370µJ (off) Input Type: Standard Gate Charge: 67 nC Td (on/off) @ 25°C: 23ns/111ns Test Condition: 600V, 15A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-15546-5,497-155 46-5 Base Product Number: STGWA15
Request a Quote Datasheet
Description
Win Source Part Number: 1022379-STGWA15H120D F2 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 600 Power - Max: 259 W Reverse Recovery Time (trr): 231 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector (Ic) (Max): 30 A Current - Collector Pulsed (Icm): 60 A Vce(on) (Max) @ Vge, Ic: 2.6V @ 15V, 15A Switching Energy: 380µJ (on), 370µJ (off) Input Type: Standard Gate Charge: 67 nC Td (on/off) @ 25°C: 23ns/111ns Test Condition: 600V, 15A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-15546-5,497-155 46-5 Base Product Number: STGWA15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1022379-STGWA15H120DF2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1022379-STGWA15H120DF2
Discrete Semiconductor Products - Transistors - IGBTs - Single 1022379-STGWA15H120DF2
Win Source Part Number: 1022379-STGWA15H120D F2 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 600 Power - Max: 259 W Reverse Recovery Time (trr): 231 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector (Ic) (Max): 30 A Current - Collector Pulsed (Icm): 60 A Vce(on) (Max) @ Vge, Ic: 2.6V @ 15V, 15A Switching Energy: 380µJ (on), 370µJ (off) Input Type: Standard Gate Charge: 67 nC Td (on/off) @ 25°C: 23ns/111ns Test Condition: 600V, 15A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-15546-5,497-155 46-5 Base Product Number: STGWA15

Win Source Part Number: 1022379-STGWA15H120DF2
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 600
Power - Max: 259 W
Reverse Recovery Time (trr): 231 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 30 A
Current - Collector Pulsed (Icm): 60 A
Vce(on) (Max) @ Vge, Ic: 2.6V @ 15V, 15A
Switching Energy: 380µJ (on), 370µJ (off)
Input Type: Standard
Gate Charge: 67 nC
Td (on/off) @ 25°C: 23ns/111ns
Test Condition: 600V, 15A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-15546-5,497-15546-5
Base Product Number: STGWA15

Buy Now Datasheet
Singapore, Singapore
1200 V 15 A IGBT Transistor
279-STGWA15H120DF2
1200 V 15 A IGBT Transistor 279-STGWA15H120DF2
Trench gate field-stop IGBT, H series 1200 V, 15 A high speed Product overview: STGWA15H120DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 15 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V, 15 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA15H120DF2 can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, H series 1200 V, 15 A high speed Product overview: STGWA15H120DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 15 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V, 15 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA15H120DF2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 497-STGWA15H120DF2-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 1200V 30A 259W Through Hole TO-247-3

IGBT Trench Field Stop 1200V 30A 259W Through Hole TO-247-3

Buy Now Datasheet
Igbt, 1.2Kv, 30A, 175Deg C, 259W Rohs Compliant Stmicroelectronics - 69AH2736 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 1.2Kv, 30A, 175Deg C, 259W Rohs Compliant Stmicroelectronics
69AH2736
Igbt, 1.2Kv, 30A, 175Deg C, 259W Rohs Compliant Stmicroelectronics 69AH2736
IGBT, 1.2KV, 30A, 175DEG C, 259W ROHS COMPLIANT: YES

IGBT, 1.2KV, 30A, 175DEG C, 259W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single IGBTs - STGWA15H120DF2 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGWA15H120DF2
Single IGBTs STGWA15H120DF2
IGBT HB 1200V 15A HS TO247-3

IGBT HB 1200V 15A HS TO247-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGWA15H120DF2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGWA15H120DF2
Discrete Semiconductor Products - Transistors - IGBTs STGWA15H120DF2
IGBT HB 1200V 15A HS TO247-3

IGBT HB 1200V 15A HS TO247-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1022379-STGWA15H120DF2 279-STGWA15H120DF2 497-STGWA15H120DF2-ND 69AH2736 STGWA15H120DF2 STGWA15H120DF2
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single 1200 V 15 A IGBT Transistor Single IGBTs Igbt, 1.2Kv, 30A, 175Deg C, 259W Rohs Compliant Stmicroelectronics Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
VCES 1200 volts
Unlock Full Specs
to access all available technical data