STMicroelectronics, Inc. Single IGBTs STGWA40H120DF2

Description
IGBT Trench Field Stop 1200V 80A 468W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT Trench Field Stop 1200V 80A 468W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-16005-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-16005-5-ND
Single IGBTs 497-16005-5-ND
IGBT Trench Field Stop 1200V 80A 468W Through Hole TO-247-3

IGBT Trench Field Stop 1200V 80A 468W Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
1200 V 40 A IGBT Transistor
279-STGWA40H120DF2
1200 V 40 A IGBT Transistor 279-STGWA40H120DF2
Trench gate field-stop IGBT, H series 1200 V, 40 A high speed Product overview: STGWA40H120DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA40H120DF2 can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, H series 1200 V, 40 A high speed Product overview: STGWA40H120DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA40H120DF2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - STGWA40H120DF2 - 812562-STGWA40H120DF2 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGWA40H120DF2
812562-STGWA40H120DF2
IGBTs - Single - STGWA40H120DF2 812562-STGWA40H120DF2
Manufacturer: STMicroelectronics Win Source Part Number: 812562-STGWA40H120DF 2 Packaging: Tube Mounting Style: Through Hole Power - Max: 468W Reverse Recovery Time (trr): 488ns IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 160A Switching Energy: 1mJ (on), 1.32mJ (off) Input Type: Standard Gate Charge: 158nC Test Condition: 600V, 40A, 10Ohm, 15V Supplier Device Package: TO-247-3 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 80A Voltage - Collector Emitter Breakdown (Maximum): 1200V Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 2.6V at 15V, 40A Td (on/off) at 25°C: 18ns/152ns Part Number Series: STGWA40

Manufacturer: STMicroelectronics
Win Source Part Number: 812562-STGWA40H120DF2
Packaging: Tube
Mounting Style: Through Hole
Power - Max: 468W
Reverse Recovery Time (trr): 488ns
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 160A
Switching Energy: 1mJ (on), 1.32mJ (off)
Input Type: Standard
Gate Charge: 158nC
Test Condition: 600V, 40A, 10Ohm, 15V
Supplier Device Package: TO-247-3
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 80A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Vce(on) (Maximum) at Vge, Ic: 2.6V at 15V, 40A
Td (on/off) at 25°C: 18ns/152ns
Part Number Series: STGWA40

Buy Now
Sheung Wan, Hong Kong
IGBT Transistors
STGWA40H120DF2
IGBT Transistors STGWA40H120DF2
IGBT Transistors Trench gate field-stop IGBT, H series 1200 V, 40 A high speed

IGBT Transistors Trench gate field-stop IGBT, H series 1200 V, 40 A high speed

Buy Now Datasheet
Single IGBTs - STGWA40H120DF2 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGWA40H120DF2
Single IGBTs STGWA40H120DF2
TRENCH GATE IGBT TO247 PKG

TRENCH GATE IGBT TO247 PKG

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGWA40H120DF2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGWA40H120DF2
Discrete Semiconductor Products - Transistors - IGBTs STGWA40H120DF2
TRENCH GATE IGBT TO247 PKG

TRENCH GATE IGBT TO247 PKG

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-16005-5-ND 279-STGWA40H120DF2 812562-STGWA40H120DF2 STGWA40H120DF2 STGWA40H120DF2 STGWA40H120DF2
Product Name Single IGBTs 1200 V 40 A IGBT Transistor IGBTs - Single - STGWA40H120DF2 IGBT Transistors Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data