STMicroelectronics, Inc. Single IGBTs STGWT60H65DFB

Description
IGBT Trench Field Stop 650V 80A 375W Through Hole TO-3P
Request a Quote Datasheet
Description
IGBT Trench Field Stop 650V 80A 375W Through Hole TO-3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-14232-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-14232-5-ND
Single IGBTs 497-14232-5-ND
IGBT Trench Field Stop 650V 80A 375W Through Hole TO-3P

IGBT Trench Field Stop 650V 80A 375W Through Hole TO-3P

Buy Now Datasheet
IGBTs - Single - STGWT60H65DFB - 804501-STGWT60H65DFB - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGWT60H65DFB
804501-STGWT60H65DFB
IGBTs - Single - STGWT60H65DFB 804501-STGWT60H65DFB
Manufacturer: STMicroelectronics Win Source Part Number: 804501-STGWT60H65DFB Packaging: Tube Mounting Style: Through Hole Power - Max: 375W Reverse Recovery Time (trr): 60ns IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 240A Switching Energy: 1.09mJ (on), 626μJ (off) Input Type: Standard Gate Charge: 306nC Test Condition: 400V, 60A, 5Ohm, 15V Supplier Device Package: TO-3P Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-3P-3, SC-65-3 Current - Collector (Ic) (Maximum): 80A Voltage - Collector Emitter Breakdown (Maximum): 650V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 2V at 15V, 60A Td (on/off) at 25°C: 51ns/160ns Part Number Series: STGWT60

Manufacturer: STMicroelectronics
Win Source Part Number: 804501-STGWT60H65DFB
Packaging: Tube
Mounting Style: Through Hole
Power - Max: 375W
Reverse Recovery Time (trr): 60ns
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 240A
Switching Energy: 1.09mJ (on), 626μJ (off)
Input Type: Standard
Gate Charge: 306nC
Test Condition: 400V, 60A, 5Ohm, 15V
Supplier Device Package: TO-3P
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-3P-3, SC-65-3
Current - Collector (Ic) (Maximum): 80A
Voltage - Collector Emitter Breakdown (Maximum): 650V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Vce(on) (Maximum) at Vge, Ic: 2V at 15V, 60A
Td (on/off) at 25°C: 51ns/160ns
Part Number Series: STGWT60

Buy Now
Singapore, Singapore
650 V 60 A IGBT Transistor
279-STGWT60H65DFB
650 V 60 A IGBT Transistor 279-STGWT60H65DFB
Trench gate field-stop IGBT, HB series 650 V, 60 A high speed Product overview: STGWT60H65DFB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 60 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 60 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWT60H65DFB can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, HB series 650 V, 60 A high speed Product overview: STGWT60H65DFB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 60 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 60 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWT60H65DFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGWT60H65DFB
IGBT Transistors STGWT60H65DFB
IGBT Transistors 650V 60A HSpd trench gate field-stop IGBT

IGBT Transistors 650V 60A HSpd trench gate field-stop IGBT

Buy Now Datasheet
Single IGBTs - STGWT60H65DFB - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGWT60H65DFB
Single IGBTs STGWT60H65DFB
IGBT 650V 80A 375W TO3P-3L

IGBT 650V 80A 375W TO3P-3L

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGWT60H65DFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGWT60H65DFB
Discrete Semiconductor Products - Transistors - IGBTs STGWT60H65DFB
IGBT 650V 80A 375W TO3P-3L

IGBT 650V 80A 375W TO3P-3L

Supplier's Site
Igbt, 650V, 80A, 175Deg C, 375W Rohs Compliant Stmicroelectronics - 69AH2739 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 650V, 80A, 175Deg C, 375W Rohs Compliant Stmicroelectronics
69AH2739
Igbt, 650V, 80A, 175Deg C, 375W Rohs Compliant Stmicroelectronics 69AH2739
IGBT, 650V, 80A, 175DEG C, 375W ROHS COMPLIANT: YES

IGBT, 650V, 80A, 175DEG C, 375W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-14232-5-ND 804501-STGWT60H65DFB 279-STGWT60H65DFB STGWT60H65DFB STGWT60H65DFB STGWT60H65DFB 69AH2739
Product Name Single IGBTs IGBTs - Single - STGWT60H65DFB 650 V 60 A IGBT Transistor IGBT Transistors Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs Igbt, 650V, 80A, 175Deg C, 375W Rohs Compliant Stmicroelectronics
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type TO-3; TO-3P-3, SC-65-3 TO-3; SOT3 TO-3; TO-3P-3, SC-65-3 TO-3
Packing Method Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data