Manufacturer: ON Semiconductor
Win Source Part Number: 032170-TIG065E8-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-ECH
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Pulsed Collector Current: 150A
Collector-emitter saturation voltage(Max): 7V @ 2.5V, 100A
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
IGBT 400V Surface Mount 8-ECH
IGBT, N-Channel, 400V, 150A, VCE(sat);4.2V, Single ECH8, SOT-28FL / ECH8, 3000-REEL Product overview: TIG065E8-TL-H from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 150A, 4.2V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 400V, 150A, 4.2V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-TIG065E8-TL-H can be used for catalog matching and distributor lookup.
IGBT Transistors HIGH POWER SWITCHING
IGBT 400V 150A ECH8
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 032170-TIG065E8-TL-H | TIG065E8-TL-HOSTR-ND | 279-TIG065E8-TL-H | TIG065E8-TL-H | TIG065E8-TL-H | TIG065E8-TL-H |
| Product Name | IGBTs - Single - TIG065E8-TL-H | Single IGBTs | N-Channel 400V 150A 4.2V IGBT Transistor | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs | Single IGBTs |
| VCE(on) | 7 volts |