STMicroelectronics, Inc. Single IGBTs STGW80H65FB

Description
IGBT Trench Field Stop 650V 120A 469W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT Trench Field Stop 650V 120A 469W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-15134-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-15134-5-ND
Single IGBTs 497-15134-5-ND
IGBT Trench Field Stop 650V 120A 469W Through Hole TO-247-3

IGBT Trench Field Stop 650V 120A 469W Through Hole TO-247-3

Buy Now Datasheet
IGBTs - Single - STGW80H65FB - 795620-STGW80H65FB - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGW80H65FB
795620-STGW80H65FB
IGBTs - Single - STGW80H65FB 795620-STGW80H65FB
Manufacturer: STMicroelectronics Win Source Part Number: 795620-STGW80H65FB Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-247-3 Power - Max: 469W IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 240A Switching Energy: 2.1mJ (on), 1.5mJ (off) Input Type: Standard Gate Charge: 414nC Td (on/off) @ 25°C: 84ns/280ns Test Condition: 400V, 80A, 10 Ohm, 15V Family Name: STGW80H65FB Categories: Discrete Semiconductor Products Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 120A Voltage - Collector Emitter Breakdown (Maximum): 650V Vce(on) (Maximum) @ Vge, Ic: 2V @ 15V, 80A Alternative Parts (Cross-Reference): IRG4PSC71K; IXXR110N65B4H1; IRGP4760DPbF; IRGP4760D-EPbF; Introduction Date: June 13, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795620-STGW80H65FB
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-247-3
Power - Max: 469W
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 240A
Switching Energy: 2.1mJ (on), 1.5mJ (off)
Input Type: Standard
Gate Charge: 414nC
Td (on/off) @ 25°C: 84ns/280ns
Test Condition: 400V, 80A, 10 Ohm, 15V
Family Name: STGW80H65FB
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 120A
Voltage - Collector Emitter Breakdown (Maximum): 650V
Vce(on) (Maximum) @ Vge, Ic: 2V @ 15V, 80A
Alternative Parts (Cross-Reference): IRG4PSC71K; IXXR110N65B4H1; IRGP4760DPbF; IRGP4760D-EPbF;
Introduction Date: June 13, 2014
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
650 V 80 A IGBT Transistor
279-STGW80H65FB
650 V 80 A IGBT Transistor 279-STGW80H65FB
Trench gate field-stop IGBT, HB series 650 V, 80 A high speed Product overview: STGW80H65FB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 80 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 80 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW80H65FB can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, HB series 650 V, 80 A high speed Product overview: STGW80H65FB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 80 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 80 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW80H65FB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGW80H65FB
IGBT Transistors STGW80H65FB
IGBT Transistors Trench gate field-stop IGBT, HB series 650 V, 80 A high speed

IGBT Transistors Trench gate field-stop IGBT, HB series 650 V, 80 A high speed

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW80H65FB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW80H65FB
Discrete Semiconductor Products - Transistors - IGBTs STGW80H65FB
IGBT 650V 120A 469W TO-247

IGBT 650V 120A 469W TO-247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-15134-5-ND 795620-STGW80H65FB 279-STGW80H65FB STGW80H65FB STGW80H65FB
Product Name Single IGBTs IGBTs - Single - STGW80H65FB 650 V 80 A IGBT Transistor IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data