STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - IGBTs - Single STGWT20V60DF

Description
Win Source Part Number: 998593-STGWT20V60DF Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 30 Power - Max: 167 W Reverse Recovery Time (trr): 40 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 40 A Current - Collector Pulsed (Icm): 80 A Vce(on) (Max) @ Vge, Ic: 2.2V @ 15V, 20A Switching Energy: 200µJ (on), 130µJ (off) Input Type: Standard Gate Charge: 116 nC Td (on/off) @ 25°C: 38ns/149ns Test Condition: 400V, 20A, 15V Mounting Type: Through Hole Package / Case: TO-3P-3, SC-65-3 Supplier Device Package: TO-3P Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-13769-5,497-137 69-5 Base Product Number: STGWT20 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 998593-STGWT20V60DF Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 30 Power - Max: 167 W Reverse Recovery Time (trr): 40 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 40 A Current - Collector Pulsed (Icm): 80 A Vce(on) (Max) @ Vge, Ic: 2.2V @ 15V, 20A Switching Energy: 200µJ (on), 130µJ (off) Input Type: Standard Gate Charge: 116 nC Td (on/off) @ 25°C: 38ns/149ns Test Condition: 400V, 20A, 15V Mounting Type: Through Hole Package / Case: TO-3P-3, SC-65-3 Supplier Device Package: TO-3P Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-13769-5,497-137 69-5 Base Product Number: STGWT20 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single - 998593-STGWT20V60DF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
998593-STGWT20V60DF
Discrete Semiconductor Products - Transistors - IGBTs - Single 998593-STGWT20V60DF
Win Source Part Number: 998593-STGWT20V60DF Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 30 Power - Max: 167 W Reverse Recovery Time (trr): 40 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 40 A Current - Collector Pulsed (Icm): 80 A Vce(on) (Max) @ Vge, Ic: 2.2V @ 15V, 20A Switching Energy: 200µJ (on), 130µJ (off) Input Type: Standard Gate Charge: 116 nC Td (on/off) @ 25°C: 38ns/149ns Test Condition: 400V, 20A, 15V Mounting Type: Through Hole Package / Case: TO-3P-3, SC-65-3 Supplier Device Package: TO-3P Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-13769-5,497-137 69-5 Base Product Number: STGWT20 Product Status: Obsolete

Win Source Part Number: 998593-STGWT20V60DF
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 30
Power - Max: 167 W
Reverse Recovery Time (trr): 40 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 40 A
Current - Collector Pulsed (Icm): 80 A
Vce(on) (Max) @ Vge, Ic: 2.2V @ 15V, 20A
Switching Energy: 200µJ (on), 130µJ (off)
Input Type: Standard
Gate Charge: 116 nC
Td (on/off) @ 25°C: 38ns/149ns
Test Condition: 400V, 20A, 15V
Mounting Type: Through Hole
Package / Case: TO-3P-3, SC-65-3
Supplier Device Package: TO-3P
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-13769-5,497-13769-5
Base Product Number: STGWT20
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
600 V 20 A IGBT Transistor
279-STGWT20V60DF
600 V 20 A IGBT Transistor 279-STGWT20V60DF
Trench gate field-stop IGBT, V series 600 V, 20 A very high speed Product overview: STGWT20V60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 20 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 20 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWT20V60DF can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, V series 600 V, 20 A very high speed Product overview: STGWT20V60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 20 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 20 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWT20V60DF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 497-13769-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-13769-5-ND
Single IGBTs 497-13769-5-ND
IGBT Trench Field Stop 600V 40A 167W Through Hole TO-3P

IGBT Trench Field Stop 600V 40A 167W Through Hole TO-3P

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGWT20V60DF
IGBT Transistors STGWT20V60DF
IGBT Transistors 600V 20A High Speed Trench Gate IGBT

IGBT Transistors 600V 20A High Speed Trench Gate IGBT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGWT20V60DF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGWT20V60DF
Discrete Semiconductor Products - Transistors - IGBTs STGWT20V60DF
IGBT 600V 40A 167W TO3P-3

IGBT 600V 40A 167W TO3P-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 998593-STGWT20V60DF 279-STGWT20V60DF 497-13769-5-ND STGWT20V60DF STGWT20V60DF
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single 600 V 20 A IGBT Transistor Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
VCES 600 volts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type TO-3; SOT3 TO-3; TO-3P-3, SC-65-3
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules - 2PS12017E34W32132NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - FGH40T65SH - 871757-FGH40T65SH - Win Source Electronics
Specs
Package Type SOT3
Features Bipolar (BJT) Transistor
View Details
Igbt Module, 2.6V, 75A; Continuous Collector Current Fuji Electric - 56P5499 - Newark, An Avnet Company
Specs
PD 360000 milliwatts
TJ ? to 150 C (? to 302 F)
Package Type TO-3
View Details