STMicroelectronics, Inc. Single IGBTs STGWT40H60DLFB

Description
IGBT Trench Field Stop 600V 80A 283W Through Hole TO-3P
Request a Quote Datasheet
Description
IGBT Trench Field Stop 600V 80A 283W Through Hole TO-3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-14228-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-14228-5-ND
Single IGBTs 497-14228-5-ND
IGBT Trench Field Stop 600V 80A 283W Through Hole TO-3P

IGBT Trench Field Stop 600V 80A 283W Through Hole TO-3P

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277379-STGWT40H60DLFB - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277379-STGWT40H60DLFB
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277379-STGWT40H60DLFB
Win Source Part Number: 1277379-STGWT40H60DL FB Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 30 Power - Max: 283 W IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 80 A Current - Collector Pulsed (Icm): 160 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 40A Switching Energy: 363µJ (off) Input Type: Standard Gate Charge: 210 nC Td (on/off) @ 25°C: -/142ns Test Condition: 400V, 40A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-3P-3, SC-65-3 Supplier Device Package: TO-3P Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-14228-5,497-142 28-5 Base Product Number: STGWT40 Product Status: Obsolete

Win Source Part Number: 1277379-STGWT40H60DLFB
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 30
Power - Max: 283 W
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 80 A
Current - Collector Pulsed (Icm): 160 A
Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 40A
Switching Energy: 363µJ (off)
Input Type: Standard
Gate Charge: 210 nC
Td (on/off) @ 25°C: -/142ns
Test Condition: 400V, 40A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-3P-3, SC-65-3
Supplier Device Package: TO-3P
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-14228-5,497-14228-5
Base Product Number: STGWT40
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
600 V 40 A IGBT Transistor
279-STGWT40H60DLFB
600 V 40 A IGBT Transistor 279-STGWT40H60DLFB
Trench gate field-stop IGBT, HB series 600 V, 40 A high speed Product overview: STGWT40H60DLFB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWT40H60DLFB can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, HB series 600 V, 40 A high speed Product overview: STGWT40H60DLFB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWT40H60DLFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGWT40H60DLFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGWT40H60DLFB
Discrete Semiconductor Products - Transistors - IGBTs STGWT40H60DLFB
IGBT 600V 80A 283W TO3P-3L

IGBT 600V 80A 283W TO3P-3L

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGWT40H60DLFB
IGBT Transistors STGWT40H60DLFB
IGBT Transistors 600V 40A HSpd trench gate field-stop IGBT

IGBT Transistors 600V 40A HSpd trench gate field-stop IGBT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-14228-5-ND 1277379-STGWT40H60DLFB 279-STGWT40H60DLFB STGWT40H60DLFB STGWT40H60DLFB
Product Name Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single 600 V 40 A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data