STMicroelectronics, Inc. 650 V 80 A IGBT Transistor STGWT80H65FB

Description
Trench gate field-stop IGBT, HB series 650 V, 80 A high speed Product overview: STGWT80H65FB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 80 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 80 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWT80H65FB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trench gate field-stop IGBT, HB series 650 V, 80 A high speed Product overview: STGWT80H65FB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 80 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 80 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWT80H65FB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650 V 80 A IGBT Transistor
279-STGWT80H65FB
650 V 80 A IGBT Transistor 279-STGWT80H65FB
Trench gate field-stop IGBT, HB series 650 V, 80 A high speed Product overview: STGWT80H65FB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 80 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 80 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWT80H65FB can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, HB series 650 V, 80 A high speed Product overview: STGWT80H65FB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 80 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 80 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWT80H65FB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277377-STGWT80H65FB - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277377-STGWT80H65FB
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277377-STGWT80H65FB
Win Source Part Number: 1277377-STGWT80H65FB Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 30 Power - Max: 469 W IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 120 A Current - Collector Pulsed (Icm): 240 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 80A Switching Energy: 2.1mJ (on), 1.5mJ (off) Input Type: Standard Gate Charge: 414 nC Td (on/off) @ 25°C: 84ns/280ns Test Condition: 400V, 80A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-3P-3, SC-65-3 Supplier Device Package: TO-3P Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-15141-5,-497-151 41-5 Base Product Number: STGWT80 Product Status: Obsolete

Win Source Part Number: 1277377-STGWT80H65FB
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 30
Power - Max: 469 W
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 120 A
Current - Collector Pulsed (Icm): 240 A
Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 80A
Switching Energy: 2.1mJ (on), 1.5mJ (off)
Input Type: Standard
Gate Charge: 414 nC
Td (on/off) @ 25°C: 84ns/280ns
Test Condition: 400V, 80A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-3P-3, SC-65-3
Supplier Device Package: TO-3P
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-15141-5,-497-15141-5
Base Product Number: STGWT80
Product Status: Obsolete

Buy Now Datasheet
Single IGBTs - 497-15141-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-15141-5-ND
Single IGBTs 497-15141-5-ND
IGBT Trench Field Stop 650V 120A 469W Through Hole TO-3P

IGBT Trench Field Stop 650V 120A 469W Through Hole TO-3P

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGWT80H65FB
IGBT Transistors STGWT80H65FB
IGBT Transistors Trench gate field-stop IGBT, HB series 650 V, 80 A high speed

IGBT Transistors Trench gate field-stop IGBT, HB series 650 V, 80 A high speed

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGWT80H65FB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGWT80H65FB
Discrete Semiconductor Products - Transistors - IGBTs STGWT80H65FB
IGBT 650V 120A 469W TO3P-3L

IGBT 650V 120A 469W TO3P-3L

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGWT80H65FB 1277377-STGWT80H65FB 497-15141-5-ND STGWT80H65FB STGWT80H65FB
Product Name 650 V 80 A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
Package Type TO-3; SOT3 TO-3; TO-3P-3, SC-65-3
Unlock Full Specs
to access all available technical data