Win Source Part Number: 1353922-STGWA30IH65D
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 41 pct.
Mfr: STMicroelectronics
Series: IH
Package: Tube
Product Status: Active
Package / Case: TO-247-3
Supplier Device Package: TO-247 Long Leads
Base Product Number: STGWA30
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Test Condition: 400V, 30A, 22Ohm, 15V
Current - Collector (Ic) (Max): 60 A
Voltage - Collector Emitter Breakdown (Max): 650 V
Power - Max: 180 W
Input Type: Standard
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 90 A
Vce(on) (Max) @ Vge, Ic: 2.05V @ 15V, 30A
Switching Energy: 123µJ (off)
Gate Charge: 80 nC
Td (on/off) @ 25°C: -/200ns
IGBT Trench Field Stop 650V 60A 180W Through Hole TO-247 Long Leads
TRENCH GATE FIELD-STOP 650 V, 30 Product overview: STGWA30IH65DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA30IH65DF can be used for catalog matching and distributor lookup.
IGBT, 650V, 60A, TO-247LL ROHS COMPLIANT: YES
TRENCH GATE FIELD-STOP 650 V, 30
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1353922-STGWA30IH65DF | 497-STGWA30IH65DF-ND | 279-STGWA30IH65DF | 91AH9104 | STGWA30IH65DF |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs | Single IGBTs | 650 V IGBT Transistor | Igbt, 650V, 60A, To-247Ll Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 650 volts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Package Type | TO-247; SOT3 | TO-247; TO-247-3 | Tube | TO-3; TO-247 |