STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - IGBTs - Single STGWA20HP65FB2

Description
Win Source Part Number: 1015255-STGWA20HP65F B2 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: HB2 Package: Tube Standard Package: 30 Power - Max: 147 W Reverse Recovery Time (trr): 140 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 40 A Current - Collector Pulsed (Icm): 60 A Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 20A Switching Energy: 214µJ (off) Input Type: Standard Gate Charge: 56 nC Td (on/off) @ 25°C: -/78.8ns Test Condition: 400V, 20A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 Long Leads Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-STGWA20HP65FB2 Base Product Number: STGWA20
Request a Quote Datasheet
Description
Win Source Part Number: 1015255-STGWA20HP65F B2 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: HB2 Package: Tube Standard Package: 30 Power - Max: 147 W Reverse Recovery Time (trr): 140 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 40 A Current - Collector Pulsed (Icm): 60 A Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 20A Switching Energy: 214µJ (off) Input Type: Standard Gate Charge: 56 nC Td (on/off) @ 25°C: -/78.8ns Test Condition: 400V, 20A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 Long Leads Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-STGWA20HP65FB2 Base Product Number: STGWA20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1015255-STGWA20HP65FB2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1015255-STGWA20HP65FB2
Discrete Semiconductor Products - Transistors - IGBTs - Single 1015255-STGWA20HP65FB2
Win Source Part Number: 1015255-STGWA20HP65F B2 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: HB2 Package: Tube Standard Package: 30 Power - Max: 147 W Reverse Recovery Time (trr): 140 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 40 A Current - Collector Pulsed (Icm): 60 A Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 20A Switching Energy: 214µJ (off) Input Type: Standard Gate Charge: 56 nC Td (on/off) @ 25°C: -/78.8ns Test Condition: 400V, 20A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 Long Leads Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-STGWA20HP65FB2 Base Product Number: STGWA20

Win Source Part Number: 1015255-STGWA20HP65FB2
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: HB2
Package: Tube
Standard Package: 30
Power - Max: 147 W
Reverse Recovery Time (trr): 140 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 40 A
Current - Collector Pulsed (Icm): 60 A
Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 20A
Switching Energy: 214µJ (off)
Input Type: Standard
Gate Charge: 56 nC
Td (on/off) @ 25°C: -/78.8ns
Test Condition: 400V, 20A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247 Long Leads
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-STGWA20HP65FB2
Base Product Number: STGWA20

Buy Now
Single IGBTs - 497-STGWA20HP65FB2-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 40A 147W Through Hole TO-247 Long Leads

IGBT Trench Field Stop 650V 40A 147W Through Hole TO-247 Long Leads

Buy Now Datasheet
Singapore, Singapore
650 V 20 A IGBT Transistor
279-STGWA20HP65FB2
650 V 20 A IGBT Transistor 279-STGWA20HP65FB2
Trench gate field-stop 650 V, 20 A high speed HB2 series IGBT in a TO-247 long leads package Product overview: STGWA20HP65FB2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 20 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 20 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA20HP65FB2 can be used for catalog matching and distributor lookup.

Trench gate field-stop 650 V, 20 A high speed HB2 series IGBT in a TO-247 long leads package Product overview: STGWA20HP65FB2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 20 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 20 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA20HP65FB2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Igbt, 650V, 40A, 147W, To-247Ll Rohs Compliant Stmicroelectronics - 82AH9143 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 650V, 40A, 147W, To-247Ll Rohs Compliant Stmicroelectronics
82AH9143
Igbt, 650V, 40A, 147W, To-247Ll Rohs Compliant Stmicroelectronics 82AH9143
IGBT, 650V, 40A, 147W, TO-247LL ROHS COMPLIANT: YES

IGBT, 650V, 40A, 147W, TO-247LL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGWA20HP65FB2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGWA20HP65FB2
Discrete Semiconductor Products - Transistors - IGBTs STGWA20HP65FB2
TRENCH GATE FIELD-STOP 650 V, 20

TRENCH GATE FIELD-STOP 650 V, 20

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1015255-STGWA20HP65FB2 497-STGWA20HP65FB2-ND 279-STGWA20HP65FB2 82AH9143 STGWA20HP65FB2
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single Single IGBTs 650 V 20 A IGBT Transistor Igbt, 650V, 40A, 147W, To-247Ll Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - IGBTs
VCES 650 volts
Unlock Full Specs
to access all available technical data