onsemi Single IGBTs TIG058E8-TL-H

Description
IGBT 400V Surface Mount 8-ECH
Request a Quote Datasheet
Description
IGBT 400V Surface Mount 8-ECH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - TIG058E8-TL-HOSCT-ND - DigiKey
Thief River Falls, MN, United States
IGBT 400V Surface Mount 8-ECH

IGBT 400V Surface Mount 8-ECH

Buy Now Datasheet
Single IGBTs - TIG058E8-TL-HOSTR-ND - DigiKey
Thief River Falls, MN, United States
IGBT 400V Surface Mount 8-ECH

IGBT 400V Surface Mount 8-ECH

Buy Now Datasheet
Singapore, Singapore
N-Channel 400V 150A 4V IGBT Transistor
279-TIG058E8-TL-H
N-Channel 400V 150A 4V IGBT Transistor 279-TIG058E8-TL-H
IGBT, N-Channel, 400V, 150A, VCE(sat)=4V, Single ECH8, SOT-28FL / ECH8, 3000-REEL Product overview: TIG058E8-TL-H from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 150A, 4V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 400V, 150A, 4V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-TIG058E8-TL-H can be used for catalog matching and distributor lookup.

IGBT, N-Channel, 400V, 150A, VCE(sat)=4V, Single ECH8, SOT-28FL / ECH8, 3000-REEL Product overview: TIG058E8-TL-H from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 150A, 4V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 400V, 150A, 4V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-TIG058E8-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - TIG058E8-TL-H - 032169-TIG058E8-TL-H - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - TIG058E8-TL-H
032169-TIG058E8-TL-H
IGBTs - Single - TIG058E8-TL-H 032169-TIG058E8-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 032169-TIG058E8-TL-H Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-ECH VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Pulsed Collector Current: 150A Collector-emitter saturation voltage(Max): 5.6V @ 4V, 100A Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 032169-TIG058E8-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-ECH
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Pulsed Collector Current: 150A
Collector-emitter saturation voltage(Max): 5.6V @ 4V, 100A
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single IGBTs - TIG058E8-TL-H - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
TIG058E8-TL-H
Single IGBTs TIG058E8-TL-H
IGBT 400V 8ECH

IGBT 400V 8ECH

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
TIG058E8-TL-H
IGBT Transistors TIG058E8-TL-H
IGBT Transistors LIGHT-CONTROLLING FLASH

IGBT Transistors LIGHT-CONTROLLING FLASH

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - TIG058E8-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
TIG058E8-TL-H
Discrete Semiconductor Products - Transistors - IGBTs TIG058E8-TL-H
IGBT 400V 8ECH

IGBT 400V 8ECH

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number TIG058E8-TL-HOSCT-ND TIG058E8-TL-HOSTR-ND 279-TIG058E8-TL-H 032169-TIG058E8-TL-H TIG058E8-TL-H TIG058E8-TL-H TIG058E8-TL-H
Product Name Single IGBTs Single IGBTs N-Channel 400V 150A 4V IGBT Transistor IGBTs - Single - TIG058E8-TL-H Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ 150 C (302 F) 150 C (302 F) -40 C (-40 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data