STMicroelectronics, Inc. Single IGBTs STGYA120M65DF2

Description
IGBT NPT, Trench Field Stop 650V 160A 625W Through Hole MAX247™
Request a Quote Datasheet
Description
IGBT NPT, Trench Field Stop 650V 160A 625W Through Hole MAX247™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-16976-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-16976-ND
Single IGBTs 497-16976-ND
IGBT NPT, Trench Field Stop 650V 160A 625W Through Hole MAX247™

IGBT NPT, Trench Field Stop 650V 160A 625W Through Hole MAX247™

Buy Now Datasheet
Singapore, Singapore
650 V 120 A IGBT Transistor
279-STGYA120M65DF2
650 V 120 A IGBT Transistor 279-STGYA120M65DF2
Trench gate field-stop IGBT, M series 650 V, 120 A low loss Product overview: STGYA120M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 120 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 120 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGYA120M65DF2 can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, M series 650 V, 120 A low loss Product overview: STGYA120M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 120 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 120 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGYA120M65DF2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1218188-STGYA120M65DF2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1218188-STGYA120M65DF2
Discrete Semiconductor Products - Transistors - IGBTs - Single 1218188-STGYA120M65DF2
Win Source Part Number: 1218188-STGYA120M65D F2 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: M Package: Tube Standard Package: 600 Power - Max: 625 W Reverse Recovery Time (trr): 202 ns IGBT Type: NPT, Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 160 A Current - Collector Pulsed (Icm): 360 A Vce(on) (Max) @ Vge, Ic: 1.95V @ 15V, 120A Switching Energy: 1.8mJ (on), 4.41mJ (off) Input Type: Standard Gate Charge: 420 nC Td (on/off) @ 25°C: 66ns/185ns Test Condition: 400V, 120A, 4.7Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Exposed Pad Supplier Device Package: MAX247™ Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-16976 Base Product Number: STGYA120

Win Source Part Number: 1218188-STGYA120M65DF2
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: M
Package: Tube
Standard Package: 600
Power - Max: 625 W
Reverse Recovery Time (trr): 202 ns
IGBT Type: NPT, Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 160 A
Current - Collector Pulsed (Icm): 360 A
Vce(on) (Max) @ Vge, Ic: 1.95V @ 15V, 120A
Switching Energy: 1.8mJ (on), 4.41mJ (off)
Input Type: Standard
Gate Charge: 420 nC
Td (on/off) @ 25°C: 66ns/185ns
Test Condition: 400V, 120A, 4.7Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3 Exposed Pad
Supplier Device Package: MAX247™
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-16976
Base Product Number: STGYA120

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGYA120M65DF2
IGBT Transistors STGYA120M65DF2
IGBT Transistors PTD HIGH VOLTAGE

IGBT Transistors PTD HIGH VOLTAGE

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGYA120M65DF2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGYA120M65DF2
Discrete Semiconductor Products - Transistors - IGBTs STGYA120M65DF2
TRENCH GATE FIELD-STOP IGBT, M S

TRENCH GATE FIELD-STOP IGBT, M S

Supplier's Site
Single IGBTs - STGYA120M65DF2 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGYA120M65DF2
Single IGBTs STGYA120M65DF2
TRENCH GATE FIELD-STOP IGBT, M S

TRENCH GATE FIELD-STOP IGBT, M S

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-16976-ND 279-STGYA120M65DF2 1218188-STGYA120M65DF2 STGYA120M65DF2 STGYA120M65DF2 STGYA120M65DF2
Product Name Single IGBTs 650 V 120 A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data