STMicroelectronics, Inc. Single IGBTs STGWA60V60DWFAG

Description
IGBT Trench Field Stop 600V 80A 375W Through Hole TO-247 Long Leads
Request a Quote Datasheet
Description
IGBT Trench Field Stop 600V 80A 375W Through Hole TO-247 Long Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-STGWA60V60DWFAG-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 600V 80A 375W Through Hole TO-247 Long Leads

IGBT Trench Field Stop 600V 80A 375W Through Hole TO-247 Long Leads

Buy Now Datasheet
Singapore, Singapore
Automotive 600 V 60 A IGBT Transistor
279-STGWA60V60DWFAG
Automotive 600 V 60 A IGBT Transistor 279-STGWA60V60DWFAG
Automotive-grade trench field-stop 600 V, 60 A very high speed V series IGBT featuring free-wheeling SiC diode Product overview: STGWA60V60DWFAG from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600 V, 60 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Automotive, 600 V, 60 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA60V60DWFAG can be used for catalog matching and distributor lookup.

Automotive-grade trench field-stop 600 V, 60 A very high speed V series IGBT featuring free-wheeling SiC diode Product overview: STGWA60V60DWFAG from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600 V, 60 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Automotive, 600 V, 60 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA60V60DWFAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277374-STGWA60V60DWFAG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277374-STGWA60V60DWFAG
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277374-STGWA60V60DWFAG
Win Source Part Number: 1277374-STGWA60V60DW FAG Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: Automotive, AEC-Q101 Package: Tube Standard Package: 600 Power - Max: 375 W Reverse Recovery Time (trr): 200 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 80 A Current - Collector Pulsed (Icm): 240 A Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 60A Switching Energy: 1.02mJ (on), 370µJ (off) Input Type: Standard Gate Charge: 314 nC Td (on/off) @ 25°C: 35ns/190ns Test Condition: 400V, 60A, 4.7Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 Long Leads Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-STGWA60V60DWFAG Base Product Number: STGWA60

Win Source Part Number: 1277374-STGWA60V60DWFAG
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: Automotive, AEC-Q101
Package: Tube
Standard Package: 600
Power - Max: 375 W
Reverse Recovery Time (trr): 200 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 80 A
Current - Collector Pulsed (Icm): 240 A
Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 60A
Switching Energy: 1.02mJ (on), 370µJ (off)
Input Type: Standard
Gate Charge: 314 nC
Td (on/off) @ 25°C: 35ns/190ns
Test Condition: 400V, 60A, 4.7Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247 Long Leads
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-STGWA60V60DWFAG
Base Product Number: STGWA60

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGWA60V60DWFAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGWA60V60DWFAG
Discrete Semiconductor Products - Transistors - IGBTs STGWA60V60DWFAG
AUTOMOTIVE-GRADE TRENCH FIELD-ST

AUTOMOTIVE-GRADE TRENCH FIELD-ST

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-STGWA60V60DWFAG-ND 279-STGWA60V60DWFAG 1277374-STGWA60V60DWFAG STGWA60V60DWFAG
Product Name Single IGBTs Automotive 600 V 60 A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data