STMicroelectronics, Inc. Single IGBTs STGW8M120DF3

Description
IGBT Trench Field Stop 1200V 16A 167W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT Trench Field Stop 1200V 16A 167W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-17619-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-17619-ND
Single IGBTs 497-17619-ND
IGBT Trench Field Stop 1200V 16A 167W Through Hole TO-247-3

IGBT Trench Field Stop 1200V 16A 167W Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
1200 V 8 A IGBT Transistor
279-STGW8M120DF3
1200 V 8 A IGBT Transistor 279-STGW8M120DF3
Trench gate field-stop IGBT, M series 1200 V, 8 A low loss Product overview: STGW8M120DF3 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 8 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V, 8 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW8M120DF3 can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, M series 1200 V, 8 A low loss Product overview: STGW8M120DF3 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 8 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V, 8 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW8M120DF3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277364-STGW8M120DF3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277364-STGW8M120DF3
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277364-STGW8M120DF3
Win Source Part Number: 1277364-STGW8M120DF3 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: M Package: Tube Standard Package: 30 Power - Max: 167 W Reverse Recovery Time (trr): 103 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector (Ic) (Max): 16 A Current - Collector Pulsed (Icm): 32 A Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 8A Switching Energy: 390µJ (on), 370µJ (Off) Input Type: Standard Gate Charge: 32 nC Td (on/off) @ 25°C: 20ns/126ns Test Condition: 600V, 8A, 33Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-17619 Base Product Number: STGW8

Win Source Part Number: 1277364-STGW8M120DF3
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: M
Package: Tube
Standard Package: 30
Power - Max: 167 W
Reverse Recovery Time (trr): 103 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 16 A
Current - Collector Pulsed (Icm): 32 A
Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 8A
Switching Energy: 390µJ (on), 370µJ (Off)
Input Type: Standard
Gate Charge: 32 nC
Td (on/off) @ 25°C: 20ns/126ns
Test Condition: 600V, 8A, 33Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-17619
Base Product Number: STGW8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW8M120DF3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW8M120DF3
Discrete Semiconductor Products - Transistors - IGBTs STGW8M120DF3
TRENCH GATE FIELD-STOP IGBT M SE

TRENCH GATE FIELD-STOP IGBT M SE

Supplier's Site
Igbt, Single, 1.2Kv, 16A, To-247-3; Continuous Collector Current Stmicroelectronics - 38AC2424 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 1.2Kv, 16A, To-247-3; Continuous Collector Current Stmicroelectronics
38AC2424
Igbt, Single, 1.2Kv, 16A, To-247-3; Continuous Collector Current Stmicroelectronics 38AC2424
IGBT, SINGLE, 1.2KV, 16A, TO-247-3; Continuous Collector Current:16A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:167W; Collector Emitter Voltage Max:1.2kV; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

IGBT, SINGLE, 1.2KV, 16A, TO-247-3; Continuous Collector Current:16A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:167W; Collector Emitter Voltage Max:1.2kV; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGW8M120DF3
IGBT Transistors STGW8M120DF3
IGBT Transistors Trench gate field-stop IGBT, M series 1200 V, 8 A low loss

IGBT Transistors Trench gate field-stop IGBT, M series 1200 V, 8 A low loss

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-17619-ND 279-STGW8M120DF3 1277364-STGW8M120DF3 STGW8M120DF3 38AC2424 STGW8M120DF3
Product Name Single IGBTs 1200 V 8 A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Discrete Semiconductor Products - Transistors - IGBTs Igbt, Single, 1.2Kv, 16A, To-247-3; Continuous Collector Current Stmicroelectronics IGBT Transistors
TJ -55 to 175 C (-67 to 347 F) ? to 175 C (? to 347 F)
Unlock Full Specs
to access all available technical data