STMicroelectronics, Inc. Single IGBTs STGW60H65FB

Description
IGBT Trench Field Stop 650V 80A 375W Through Hole TO-247
Request a Quote Datasheet
Description
IGBT Trench Field Stop 650V 80A 375W Through Hole TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-14037-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-14037-5-ND
Single IGBTs 497-14037-5-ND
IGBT Trench Field Stop 650V 80A 375W Through Hole TO-247

IGBT Trench Field Stop 650V 80A 375W Through Hole TO-247

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1096886-STGW60H65FB - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1096886-STGW60H65FB
Discrete Semiconductor Products - Transistors - IGBTs - Single 1096886-STGW60H65FB
Win Source Part Number: 1096886-STGW60H65FB Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 30 Power - Max: 375 W IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 80 A Current - Collector Pulsed (Icm): 240 A Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 60A Switching Energy: 1.09mJ (on), 626µJ (off) Input Type: Standard Gate Charge: 306 nC Td (on/off) @ 25°C: 51ns/160ns Test Condition: 400V, 60A, 5Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): NGTB40N65IHL2WG; STGW40H65FB; IKW50N65H5FKSA1; STGW40H65DFB; NGTB30N65IHL2WG; FGH40T65SHDF-F155; STGW60H60DLFB; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-14037-5,497-140 37-5 Base Product Number: STGW60

Win Source Part Number: 1096886-STGW60H65FB
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 30
Power - Max: 375 W
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 80 A
Current - Collector Pulsed (Icm): 240 A
Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 60A
Switching Energy: 1.09mJ (on), 626µJ (off)
Input Type: Standard
Gate Charge: 306 nC
Td (on/off) @ 25°C: 51ns/160ns
Test Condition: 400V, 60A, 5Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): NGTB40N65IHL2WG; STGW40H65FB; IKW50N65H5FKSA1; STGW40H65DFB; NGTB30N65IHL2WG; FGH40T65SHDF-F155; STGW60H60DLFB;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-14037-5,497-14037-5
Base Product Number: STGW60

Buy Now Datasheet
Singapore, Singapore
650V 80A 375000mW IGBT Transistor
279-STGW60H65FB
650V 80A 375000mW IGBT Transistor 279-STGW60H65FB
Trans IGBT Chip N-CH 650V 80A 375000mW 3-Pin(3+Tab) TO-247 Tube Product overview: STGW60H65FB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 80A, 375000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 80A, 375000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW60H65FB can be used for catalog matching and distributor lookup.

Trans IGBT Chip N-CH 650V 80A 375000mW 3-Pin(3+Tab) TO-247 Tube Product overview: STGW60H65FB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 80A, 375000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 80A, 375000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW60H65FB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Igbt, Single, 650V, 80A, To-247; Dc Collector Current Stmicroelectronics - 61AC2103 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 650V, 80A, To-247; Dc Collector Current Stmicroelectronics
61AC2103
Igbt, Single, 650V, 80A, To-247; Dc Collector Current Stmicroelectronics 61AC2103
IGBT, SINGLE, 650V, 80A, TO-247; DC Collector Current:80A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:375W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-247; No. of Pins:3Pins; RoHS Compliant: Yes

IGBT, SINGLE, 650V, 80A, TO-247; DC Collector Current:80A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:375W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-247; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGW60H65FB
IGBT Transistors STGW60H65FB
IGBT Transistors 650V 60A Trench Gate Field-Stop IGBT

IGBT Transistors 650V 60A Trench Gate Field-Stop IGBT

Buy Now Datasheet
Single IGBTs - STGW60H65FB - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGW60H65FB
Single IGBTs STGW60H65FB
IGBT 650V 80A 375W TO247

IGBT 650V 80A 375W TO247

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW60H65FB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW60H65FB
Discrete Semiconductor Products - Transistors - IGBTs STGW60H65FB
IGBT 650V 80A 375W TO247

IGBT 650V 80A 375W TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-14037-5-ND 1096886-STGW60H65FB 279-STGW60H65FB 61AC2103 STGW60H65FB STGW60H65FB STGW60H65FB
Product Name Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single 650V 80A 375000mW IGBT Transistor Igbt, Single, 650V, 80A, To-247; Dc Collector Current Stmicroelectronics IGBT Transistors Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -40 C (-40 F) -55 to 175 C (-67 to 347 F)
Package Type TO-247; TO-247-3 TO-247; SOT3 TO-3; TO-247 TO-247; TO-247-3
Packing Method Tube Tube; Tube
Unlock Full Specs
to access all available technical data