STMicroelectronics, Inc. Single IGBTs STGWA40H65FB

Description
IGBT Trench Field Stop 650V 80A 283W Through Hole TO-247 Long Leads
Request a Quote Datasheet
Description
IGBT Trench Field Stop 650V 80A 283W Through Hole TO-247 Long Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-19155-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-19155-ND
Single IGBTs 497-19155-ND
IGBT Trench Field Stop 650V 80A 283W Through Hole TO-247 Long Leads

IGBT Trench Field Stop 650V 80A 283W Through Hole TO-247 Long Leads

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277370-STGWA40H65FB - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277370-STGWA40H65FB
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277370-STGWA40H65FB
Win Source Part Number: 1277370-STGWA40H65FB Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: HB Package: Tube Standard Package: 30 Power - Max: 283 W IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 80 A Current - Collector Pulsed (Icm): 160 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 40A Switching Energy: 498µJ (on), 363µJ (off) Input Type: Standard Gate Charge: 210 nC Td (on/off) @ 25°C: 40ns/142ns Test Condition: 400V, 40A, 5Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 Long Leads Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: STGWA40H65FB,497-191 55 Base Product Number: STGWA40

Win Source Part Number: 1277370-STGWA40H65FB
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: HB
Package: Tube
Standard Package: 30
Power - Max: 283 W
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 80 A
Current - Collector Pulsed (Icm): 160 A
Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 40A
Switching Energy: 498µJ (on), 363µJ (off)
Input Type: Standard
Gate Charge: 210 nC
Td (on/off) @ 25°C: 40ns/142ns
Test Condition: 400V, 40A, 5Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247 Long Leads
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: STGWA40H65FB,497-19155
Base Product Number: STGWA40

Buy Now Datasheet
Singapore, Singapore
650 V 40 A IGBT Transistor
279-STGWA40H65FB
650 V 40 A IGBT Transistor 279-STGWA40H65FB
Trench gate field-stop 650 V, 40 A high speed HB series IGBT Product overview: STGWA40H65FB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA40H65FB can be used for catalog matching and distributor lookup.

Trench gate field-stop 650 V, 40 A high speed HB series IGBT Product overview: STGWA40H65FB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA40H65FB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGWA40H65FB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGWA40H65FB
Discrete Semiconductor Products - Transistors - IGBTs STGWA40H65FB
IGBT

IGBT

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGWA40H65FB
IGBT Transistors STGWA40H65FB
IGBT Transistors Trench gate field-stop IGBT, HB series 650 V, 40 A high speed

IGBT Transistors Trench gate field-stop IGBT, HB series 650 V, 40 A high speed

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-19155-ND 1277370-STGWA40H65FB 279-STGWA40H65FB STGWA40H65FB STGWA40H65FB
Product Name Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single 650 V 40 A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data