STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs STGWA100H65DFB2

Description
Win Source Part Number: 1376623-STGWA100H65D FB2 Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: HB2 Package: Tube Product Status: Active Package / Case: TO-247-3 Supplier Device Package: TO-247 Long Leads Base Product Number: STGWA100 Mounting Type: Through Hole HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 400V, 100A, 2.2Ohm, 15V Reverse Recovery Time (trr): 123 ns Current - Collector (Ic) (Max): 145 A Voltage - Collector Emitter Breakdown (Max): 650 V Power - Max: 441 W Input Type: Standard IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 300 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 100A Switching Energy: 2.2mJ (on), 1.4mJ (off) Gate Charge: 288 nC Td (on/off) @ 25°C: 30ns/130ns
Request a Quote Datasheet
Description
Win Source Part Number: 1376623-STGWA100H65D FB2 Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: HB2 Package: Tube Product Status: Active Package / Case: TO-247-3 Supplier Device Package: TO-247 Long Leads Base Product Number: STGWA100 Mounting Type: Through Hole HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 400V, 100A, 2.2Ohm, 15V Reverse Recovery Time (trr): 123 ns Current - Collector (Ic) (Max): 145 A Voltage - Collector Emitter Breakdown (Max): 650 V Power - Max: 441 W Input Type: Standard IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 300 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 100A Switching Energy: 2.2mJ (on), 1.4mJ (off) Gate Charge: 288 nC Td (on/off) @ 25°C: 30ns/130ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs - 1376623-STGWA100H65DFB2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
1376623-STGWA100H65DFB2
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs 1376623-STGWA100H65DFB2
Win Source Part Number: 1376623-STGWA100H65D FB2 Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: HB2 Package: Tube Product Status: Active Package / Case: TO-247-3 Supplier Device Package: TO-247 Long Leads Base Product Number: STGWA100 Mounting Type: Through Hole HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 400V, 100A, 2.2Ohm, 15V Reverse Recovery Time (trr): 123 ns Current - Collector (Ic) (Max): 145 A Voltage - Collector Emitter Breakdown (Max): 650 V Power - Max: 441 W Input Type: Standard IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 300 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 100A Switching Energy: 2.2mJ (on), 1.4mJ (off) Gate Charge: 288 nC Td (on/off) @ 25°C: 30ns/130ns

Win Source Part Number: 1376623-STGWA100H65DFB2
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: HB2
Package: Tube
Product Status: Active
Package / Case: TO-247-3
Supplier Device Package: TO-247 Long Leads
Base Product Number: STGWA100
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Test Condition: 400V, 100A, 2.2Ohm, 15V
Reverse Recovery Time (trr): 123 ns
Current - Collector (Ic) (Max): 145 A
Voltage - Collector Emitter Breakdown (Max): 650 V
Power - Max: 441 W
Input Type: Standard
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 300 A
Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 100A
Switching Energy: 2.2mJ (on), 1.4mJ (off)
Gate Charge: 288 nC
Td (on/off) @ 25°C: 30ns/130ns

Buy Now Datasheet
Singapore, Singapore
650 V 100 A IGBT Transistor
279-STGWA100H65DFB2
650 V 100 A IGBT Transistor 279-STGWA100H65DFB2
Trench gate field-stop, 650 V, 100 A, high-speed HB2 series IGBT in a TO-247 long leads package Product overview: STGWA100H65DFB2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 100 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 100 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA100H65DFB2 can be used for catalog matching and distributor lookup.

Trench gate field-stop, 650 V, 100 A, high-speed HB2 series IGBT in a TO-247 long leads package Product overview: STGWA100H65DFB2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 100 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 100 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA100H65DFB2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 497-STGWA100H65DFB2-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 145A 441W Through Hole TO-247 Long Leads

IGBT Trench Field Stop 650V 145A 441W Through Hole TO-247 Long Leads

Buy Now Datasheet
Single IGBTs STGWA100H65DFB2
TRENCH GATE FIELD-STOP, 650 V, 1

TRENCH GATE FIELD-STOP, 650 V, 1

Supplier's Site Datasheet
Igbt, 650V, 145A, To-247 Rohs Compliant Stmicroelectronics - 89AH1340 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 650V, 145A, To-247 Rohs Compliant Stmicroelectronics
89AH1340
Igbt, 650V, 145A, To-247 Rohs Compliant Stmicroelectronics 89AH1340
IGBT, 650V, 145A, TO-247 ROHS COMPLIANT: YES

IGBT, 650V, 145A, TO-247 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGWA100H65DFB2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGWA100H65DFB2
Discrete Semiconductor Products - Transistors - IGBTs STGWA100H65DFB2
TRENCH GATE FIELD-STOP, 650 V, 1

TRENCH GATE FIELD-STOP, 650 V, 1

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1376623-STGWA100H65DFB2 279-STGWA100H65DFB2 497-STGWA100H65DFB2-ND STGWA100H65DFB2 89AH1340 STGWA100H65DFB2
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs 650 V 100 A IGBT Transistor Single IGBTs Single IGBTs Igbt, 650V, 145A, To-247 Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - IGBTs
Package Type TO-247; SOT3 TO-247; TO-247-3 TO-247; TO-247-3 TO-3; TO-247
Unlock Full Specs
to access all available technical data