STMicroelectronics, Inc. Single IGBTs STGWA15H120F2

Description
IGBT Trench Field Stop 1200V 30A 259W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT Trench Field Stop 1200V 30A 259W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-15547-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-15547-5-ND
Single IGBTs 497-15547-5-ND
IGBT Trench Field Stop 1200V 30A 259W Through Hole TO-247-3

IGBT Trench Field Stop 1200V 30A 259W Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
1200 V 15 A IGBT Transistor
279-STGWA15H120F2
1200 V 15 A IGBT Transistor 279-STGWA15H120F2
Trench gate field-stop IGBT, H series 1200 V, 15 A high speed Product overview: STGWA15H120F2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 15 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V, 15 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA15H120F2 can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, H series 1200 V, 15 A high speed Product overview: STGWA15H120F2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 15 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V, 15 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA15H120F2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1025001-STGWA15H120F2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1025001-STGWA15H120F2
Discrete Semiconductor Products - Transistors - IGBTs - Single 1025001-STGWA15H120F2
Win Source Part Number: 1025001-STGWA15H120F 2 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 30 Power - Max: 259 W IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector (Ic) (Max): 30 A Current - Collector Pulsed (Icm): 60 A Vce(on) (Max) @ Vge, Ic: 2.6V @ 15V, 15A Switching Energy: 380µJ (on), 370µJ (off) Input Type: Standard Gate Charge: 67 nC Td (on/off) @ 25°C: 23ns/111ns Test Condition: 600V, 15A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): IRG4PH40KDPBF; IRG4PH40KPBF; STGWA15M120DF3; NGTB15N120FL2WG; NGTB15N120IHRWG; FGH15T120SMD-F155; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-15547-5,497-155 47-5 Base Product Number: STGWA15

Win Source Part Number: 1025001-STGWA15H120F2
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 30
Power - Max: 259 W
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 30 A
Current - Collector Pulsed (Icm): 60 A
Vce(on) (Max) @ Vge, Ic: 2.6V @ 15V, 15A
Switching Energy: 380µJ (on), 370µJ (off)
Input Type: Standard
Gate Charge: 67 nC
Td (on/off) @ 25°C: 23ns/111ns
Test Condition: 600V, 15A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): IRG4PH40KDPBF; IRG4PH40KPBF; STGWA15M120DF3; NGTB15N120FL2WG; NGTB15N120IHRWG; FGH15T120SMD-F155;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-15547-5,497-15547-5
Base Product Number: STGWA15

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGWA15H120F2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGWA15H120F2
Discrete Semiconductor Products - Transistors - IGBTs STGWA15H120F2
IGBT HB 1200V 15A HS TO247-3

IGBT HB 1200V 15A HS TO247-3

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGWA15H120F2
IGBT Transistors STGWA15H120F2
IGBT Transistors Trench gate field-stop IGBT, H series 1200 V, 15 A high speed

IGBT Transistors Trench gate field-stop IGBT, H series 1200 V, 15 A high speed

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-15547-5-ND 279-STGWA15H120F2 1025001-STGWA15H120F2 STGWA15H120F2 STGWA15H120F2
Product Name Single IGBTs 1200 V 15 A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data