STMicroelectronics, Inc. 600V 70A IGBT Transistor STGW45HF60WDI

Description
600V 70A N-CH IGBT Transistor TO-247 Product overview: STGW45HF60WDI from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 70A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW45HF60WDI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 70A N-CH IGBT Transistor TO-247 Product overview: STGW45HF60WDI from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 70A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW45HF60WDI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 70A IGBT Transistor
279-STGW45HF60WDI
600V 70A IGBT Transistor 279-STGW45HF60WDI
600V 70A N-CH IGBT Transistor TO-247 Product overview: STGW45HF60WDI from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 70A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW45HF60WDI can be used for catalog matching and distributor lookup.

600V 70A N-CH IGBT Transistor TO-247 Product overview: STGW45HF60WDI from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 70A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW45HF60WDI can be used for catalog matching and distributor lookup.

Supplier's Site
Single IGBTs - 497-10402-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-10402-5-ND
Single IGBTs 497-10402-5-ND
IGBT 600V 70A 250W Through Hole TO-247 Long Leads

IGBT 600V 70A 250W Through Hole TO-247 Long Leads

Buy Now Datasheet
IGBTs - Single - STGW45HF60WDI - 1261049-STGW45HF60WDI - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGW45HF60WDI
1261049-STGW45HF60WDI
IGBTs - Single - STGW45HF60WDI 1261049-STGW45HF60WDI
Manufacturer: STMicroelectronics Win Source Part Number: 1261049-STGW45HF60WD I Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Power - Max: 250W Reverse Recovery Time (trr): 90ns Current - Collector Pulsed (Icm): 150A Switching Energy: 330μJ (off) Input Type: Standard Gate Charge: 160nC Td (on/off) @ 25°C: -/145ns Test Condition: 400V, 30A, 4.7 Ohm, 15V Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 70A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.5V @ 15V, 30A Alternative Parts (Cross-Reference): IKW75N60TA; STGW35NB60SD; STGW39NC60VD; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 30

Manufacturer: STMicroelectronics
Win Source Part Number: 1261049-STGW45HF60WDI
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 250W
Reverse Recovery Time (trr): 90ns
Current - Collector Pulsed (Icm): 150A
Switching Energy: 330μJ (off)
Input Type: Standard
Gate Charge: 160nC
Td (on/off) @ 25°C: -/145ns
Test Condition: 400V, 30A, 4.7 Ohm, 15V
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 70A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.5V @ 15V, 30A
Alternative Parts (Cross-Reference): IKW75N60TA; STGW35NB60SD; STGW39NC60VD;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 30

Buy Now Datasheet
Single IGBTs - STGW45HF60WDI - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGW45HF60WDI
Single IGBTs STGW45HF60WDI
IGBT 600V 70A 250W TO247

IGBT 600V 70A 250W TO247

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW45HF60WDI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW45HF60WDI
Discrete Semiconductor Products - Transistors - IGBTs STGW45HF60WDI
IGBT 600V 70A 250W TO247

IGBT 600V 70A 250W TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGW45HF60WDI 497-10402-5-ND 1261049-STGW45HF60WDI STGW45HF60WDI STGW45HF60WDI
Product Name 600V 70A IGBT Transistor Single IGBTs IGBTs - Single - STGW45HF60WDI Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
PD 250000 milliwatts
Unlock Full Specs
to access all available technical data