STMicroelectronics, Inc. 600 V 60 A IGBT Transistor STGWA60V60DF

Description
600 V, 60 A very high speed trench gate field-stop IGBT Product overview: STGWA60V60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 60 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 60 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA60V60DF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600 V, 60 A very high speed trench gate field-stop IGBT Product overview: STGWA60V60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 60 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 60 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA60V60DF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600 V 60 A IGBT Transistor
279-STGWA60V60DF
600 V 60 A IGBT Transistor 279-STGWA60V60DF
600 V, 60 A very high speed trench gate field-stop IGBT Product overview: STGWA60V60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 60 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 60 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA60V60DF can be used for catalog matching and distributor lookup.

600 V, 60 A very high speed trench gate field-stop IGBT Product overview: STGWA60V60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 60 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 60 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA60V60DF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1025004-STGWA60V60DF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1025004-STGWA60V60DF
Discrete Semiconductor Products - Transistors - IGBTs - Single 1025004-STGWA60V60DF
Win Source Part Number: 1025004-STGWA60V60DF Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 30 Power - Max: 375 W Reverse Recovery Time (trr): 74 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 80 A Current - Collector Pulsed (Icm): 240 A Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 60A Switching Energy: 750µJ (on), 550µJ (off) Input Type: Standard Gate Charge: 334 nC Td (on/off) @ 25°C: 60ns/208ns Test Condition: 400V, 60A, 4.7Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 Long Leads Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STGWA60

Win Source Part Number: 1025004-STGWA60V60DF
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 30
Power - Max: 375 W
Reverse Recovery Time (trr): 74 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 80 A
Current - Collector Pulsed (Icm): 240 A
Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 60A
Switching Energy: 750µJ (on), 550µJ (off)
Input Type: Standard
Gate Charge: 334 nC
Td (on/off) @ 25°C: 60ns/208ns
Test Condition: 400V, 60A, 4.7Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247 Long Leads
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STGWA60

Buy Now Datasheet
Single IGBTs - 497-STGWA60V60DF-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 600V 80A 375W Through Hole TO-247 Long Leads

IGBT Trench Field Stop 600V 80A 375W Through Hole TO-247 Long Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGWA60V60DF
IGBT Transistors STGWA60V60DF
IGBT Transistors 600 V, 60 A very high speed trench gate field-stop IGBT

IGBT Transistors 600 V, 60 A very high speed trench gate field-stop IGBT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGWA60V60DF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGWA60V60DF
Discrete Semiconductor Products - Transistors - IGBTs STGWA60V60DF
IGBT BIPO 600V 60A TO247-3

IGBT BIPO 600V 60A TO247-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGWA60V60DF 1025004-STGWA60V60DF 497-STGWA60V60DF-ND STGWA60V60DF STGWA60V60DF
Product Name 600 V 60 A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
VCES 600 volts
Unlock Full Specs
to access all available technical data