STMicroelectronics, Inc. Through-Hole 600V 110A 260W IGBT Transistor STGY50NC60WD

Description
600V 110A IGBT Transistor, TO-247-3, 260W, Through Hole Product overview: STGY50NC60WD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 110A, 260W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Through-Hole, 600V, 110A, 260W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGY50NC60WD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 110A IGBT Transistor, TO-247-3, 260W, Through Hole Product overview: STGY50NC60WD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 110A, 260W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Through-Hole, 600V, 110A, 260W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGY50NC60WD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 600V 110A 260W IGBT Transistor
279-STGY50NC60WD
Through-Hole 600V 110A 260W IGBT Transistor 279-STGY50NC60WD
600V 110A IGBT Transistor, TO-247-3, 260W, Through Hole Product overview: STGY50NC60WD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 110A, 260W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Through-Hole, 600V, 110A, 260W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGY50NC60WD can be used for catalog matching and distributor lookup.

600V 110A IGBT Transistor, TO-247-3, 260W, Through Hole Product overview: STGY50NC60WD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 110A, 260W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Through-Hole, 600V, 110A, 260W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGY50NC60WD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - STGY50NC60WD - 1261061-STGY50NC60WD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGY50NC60WD
1261061-STGY50NC60WD
IGBTs - Single - STGY50NC60WD 1261061-STGY50NC60WD
Manufacturer: STMicroelectronics Win Source Part Number: 1261061-STGY50NC60WD Packaging: Tube Mounting Style: Through Hole Reverse Recovery Time (trr): 55ns Current - Collector Pulsed (Icm): 180A Switching Energy: 365μJ (on), 560μJ (off) Input Type: Standard Gate Charge: 195nC Test Condition: 390V, 40A, 10Ohm, 15V Family Name: STGY50NC60WD Categories: Discrete Semiconductor Products Supplier Device Package: MAX247 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 110A Voltage - Collector Emitter Breakdown (Maximum): 600V Alternative Parts (Cross-Reference): IXGH50N60B4; IXGH50N60B4D1; NGTB50N60SWG; Introduction Date: July 11, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: STG*50NC Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Maximum Power: 278W Vce(on) (Maximum) at Vge, Ic: 2.6V at 15V, 40A Td (on/off) at 25°C: 52ns/240ns

Manufacturer: STMicroelectronics
Win Source Part Number: 1261061-STGY50NC60WD
Packaging: Tube
Mounting Style: Through Hole
Reverse Recovery Time (trr): 55ns
Current - Collector Pulsed (Icm): 180A
Switching Energy: 365μJ (on), 560μJ (off)
Input Type: Standard
Gate Charge: 195nC
Test Condition: 390V, 40A, 10Ohm, 15V
Family Name: STGY50NC60WD
Categories: Discrete Semiconductor Products
Supplier Device Package: MAX247
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 110A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Alternative Parts (Cross-Reference): IXGH50N60B4; IXGH50N60B4D1; NGTB50N60SWG;
Introduction Date: July 11, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: STG*50NC
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Maximum Power: 278W
Vce(on) (Maximum) at Vge, Ic: 2.6V at 15V, 40A
Td (on/off) at 25°C: 52ns/240ns

Buy Now
Single IGBTs - 497-7489-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-7489-5-ND
Single IGBTs 497-7489-5-ND
IGBT 600V 110A 278W Through Hole MAX247™

IGBT 600V 110A 278W Through Hole MAX247™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGY50NC60WD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGY50NC60WD
Discrete Semiconductor Products - Transistors - IGBTs STGY50NC60WD
IGBT 600V 110A 278W MAX247

IGBT 600V 110A 278W MAX247

Supplier's Site
Single IGBTs - STGY50NC60WD - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGY50NC60WD
Single IGBTs STGY50NC60WD
IGBT 600V 110A 278W MAX247

IGBT 600V 110A 278W MAX247

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGY50NC60WD
IGBT Transistors STGY50NC60WD
IGBT Transistors 600V 65A N-Channel

IGBT Transistors 600V 65A N-Channel

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGY50NC60WD 1261061-STGY50NC60WD 497-7489-5-ND STGY50NC60WD STGY50NC60WD STGY50NC60WD
Product Name Through-Hole 600V 110A 260W IGBT Transistor IGBTs - Single - STGY50NC60WD Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs IGBT Transistors
PD 278000 milliwatts
Unlock Full Specs
to access all available technical data