TRANSISTOR,IGBT,N-CH
Manufacturer: ON Semiconductor
Win Source Part Number: 053756-TIG066SS-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Pulsed Collector Current: 150A
Collector-emitter saturation voltage(Max): 5V @ 4V, 150A
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IGBT 400V Surface Mount 8-SOP
IGBT 400V 8SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-TIG066SS-TL-E | 053756-TIG066SS-TL-E | TIG066SS-TL-E-ND | TIG066SS-TL-E |
| Product Name | 400V IGBT Transistor | IGBTs - Single - TIG066SS-TL-E | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -40 C (-40 F) | 150 C (302 F) | 150 C (302 F) |