IGBT Trench Field Stop 1250V 60A 375W Through Hole TO-3P
IGBT 1250V 60A 375W TO-3P
IGBT Transistors 1250V 25A trench gte field-stop IGBT
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 497-14562-5-ND | STGWT28IH125DF | STGWT28IH125DF |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| TJ | -55 to 175 C (-67 to 347 F) |