STMicroelectronics, Inc. Single IGBTs STGWA40H65DFB

Description
IGBT Trench Field Stop 650V 80A 283W Through Hole TO-247 Long Leads
Request a Quote Datasheet
Description
IGBT Trench Field Stop 650V 80A 283W Through Hole TO-247 Long Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-STGWA40H65DFB-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 80A 283W Through Hole TO-247 Long Leads

IGBT Trench Field Stop 650V 80A 283W Through Hole TO-247 Long Leads

Buy Now Datasheet
Singapore, Singapore
650 V 40 A IGBT Transistor
279-STGWA40H65DFB
650 V 40 A IGBT Transistor 279-STGWA40H65DFB
Trench gate field-stop 650 V, 40 A high speed HB series IGBT Product overview: STGWA40H65DFB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA40H65DFB can be used for catalog matching and distributor lookup.

Trench gate field-stop 650 V, 40 A high speed HB series IGBT Product overview: STGWA40H65DFB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA40H65DFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - STGWA40H65DFB - 898007-STGWA40H65DFB - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGWA40H65DFB
898007-STGWA40H65DFB
IGBTs - Single - STGWA40H65DFB 898007-STGWA40H65DFB
Manufacturer: STMicroelectronics Win Source Part Number: 898007-STGWA40H65DFB Series: HB Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench Field Stop 650 V 80 A 283 W Through Hole TO-247 Long Leads Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: STGWA40 Categories: Discrete Semiconductor Products Case / Package: TO-247 Long Leads ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-STGWA40H65DFB, STGWA40H65DFB-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 898007-STGWA40H65DFB
Series: HB
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT Trench Field Stop 650 V 80 A 283 W Through Hole TO-247 Long Leads
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: STGWA40
Categories: Discrete Semiconductor Products
Case / Package: TO-247 Long Leads
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-STGWA40H65DFB, STGWA40H65DFB-ND

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGWA40H65DFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGWA40H65DFB
Discrete Semiconductor Products - Transistors - IGBTs STGWA40H65DFB
IGBT TRENCH 650V 80A TO247

IGBT TRENCH 650V 80A TO247

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGWA40H65DFB
IGBT Transistors STGWA40H65DFB
IGBT Transistors Trench gate field-stop IGBT, HB series 650 V, 40 A high speed

IGBT Transistors Trench gate field-stop IGBT, HB series 650 V, 40 A high speed

Buy Now Datasheet
Single IGBTs - STGWA40H65DFB - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGWA40H65DFB
Single IGBTs STGWA40H65DFB
IGBT TRENCH 650V 80A TO247

IGBT TRENCH 650V 80A TO247

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-STGWA40H65DFB-ND 279-STGWA40H65DFB 898007-STGWA40H65DFB STGWA40H65DFB STGWA40H65DFB STGWA40H65DFB
Product Name Single IGBTs 650 V 40 A IGBT Transistor IGBTs - Single - STGWA40H65DFB Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors Single IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data