STMicroelectronics, Inc. 650 V 80 A IGBT Transistor STGW80H65DFB

Description
Trench gate field-stop 650 V, 80 A high speed HB series IGBT Product overview: STGW80H65DFB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 80 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 80 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW80H65DFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trench gate field-stop 650 V, 80 A high speed HB series IGBT Product overview: STGW80H65DFB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 80 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 80 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW80H65DFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650 V 80 A IGBT Transistor
279-STGW80H65DFB
650 V 80 A IGBT Transistor 279-STGW80H65DFB
Trench gate field-stop 650 V, 80 A high speed HB series IGBT Product overview: STGW80H65DFB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 80 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 80 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW80H65DFB can be used for catalog matching and distributor lookup.

Trench gate field-stop 650 V, 80 A high speed HB series IGBT Product overview: STGW80H65DFB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 80 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 80 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW80H65DFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - STGW80H65DFB - 734759-STGW80H65DFB - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGW80H65DFB
734759-STGW80H65DFB
IGBTs - Single - STGW80H65DFB 734759-STGW80H65DFB
Manufacturer: STMicroelectronics Win Source Part Number: 734759-STGW80H65DFB Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-247-3 Power - Max: 469W Reverse Recovery Time (trr): 85ns IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 240A Switching Energy: 2.1mJ (on), 1.5mJ (off) Input Type: Standard Gate Charge: 414nC Td (on/off) @ 25°C: 84ns/280ns Test Condition: 400V, 80A, 10 Ohm, 15V Family Name: STGW80H65DFB Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-247 Current - Collector (Ic) (Maximum): 120A Voltage - Collector Emitter Breakdown (Maximum): 650V Vce(on) (Maximum) @ Vge, Ic: 2V @ 15V, 80A Alternative Parts (Cross-Reference): IRGP4760DPbF; IXXH60N65B4; IRGP4760D-EPbF; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 734759-STGW80H65DFB
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-247-3
Power - Max: 469W
Reverse Recovery Time (trr): 85ns
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 240A
Switching Energy: 2.1mJ (on), 1.5mJ (off)
Input Type: Standard
Gate Charge: 414nC
Td (on/off) @ 25°C: 84ns/280ns
Test Condition: 400V, 80A, 10 Ohm, 15V
Family Name: STGW80H65DFB
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-247
Current - Collector (Ic) (Maximum): 120A
Voltage - Collector Emitter Breakdown (Maximum): 650V
Vce(on) (Maximum) @ Vge, Ic: 2V @ 15V, 80A
Alternative Parts (Cross-Reference): IRGP4760DPbF; IXXH60N65B4; IRGP4760D-EPbF;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single IGBTs - 497-14368-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-14368-ND
Single IGBTs 497-14368-ND
IGBT Trench Field Stop 650V 120A 469W Through Hole TO-247

IGBT Trench Field Stop 650V 120A 469W Through Hole TO-247

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGW80H65DFB
IGBT Transistors STGW80H65DFB
IGBT Transistors Trench gte FieldStop IGBT 650V 80A

IGBT Transistors Trench gte FieldStop IGBT 650V 80A

Buy Now Datasheet
Igbt, Single, 650V, 120A, To-247; Continuous Collector Current Stmicroelectronics - 45AC7608 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 650V, 120A, To-247; Continuous Collector Current Stmicroelectronics
45AC7608
Igbt, Single, 650V, 120A, To-247; Continuous Collector Current Stmicroelectronics 45AC7608
IGBT, SINGLE, 650V, 120A, TO-247; Continuous Collector Current:120A; Collector Emitter Saturation Voltage:1.6V; Power Dissipation:469W; Collector Emitter Voltage Max:650V; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

IGBT, SINGLE, 650V, 120A, TO-247; Continuous Collector Current:120A; Collector Emitter Saturation Voltage:1.6V; Power Dissipation:469W; Collector Emitter Voltage Max:650V; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

Supplier's Site Datasheet
Single IGBTs - STGW80H65DFB - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGW80H65DFB
Single IGBTs STGW80H65DFB
IGBT 650V 120A 469W TO-247

IGBT 650V 120A 469W TO-247

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW80H65DFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW80H65DFB
Discrete Semiconductor Products - Transistors - IGBTs STGW80H65DFB
IGBT 650V 120A 469W TO-247

IGBT 650V 120A 469W TO-247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGW80H65DFB 734759-STGW80H65DFB 497-14368-ND STGW80H65DFB 45AC7608 STGW80H65DFB STGW80H65DFB
Product Name 650 V 80 A IGBT Transistor IGBTs - Single - STGW80H65DFB Single IGBTs IGBT Transistors Igbt, Single, 650V, 120A, To-247; Continuous Collector Current Stmicroelectronics Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
PD 469000 milliwatts 469000 milliwatts
Unlock Full Specs
to access all available technical data