onsemi IGBTs - Single - TIG074E8-TL-H TIG074E8-TL-H

Description
Manufacturer: ON Semiconductor Win Source Part Number: 936499-TIG074E8-TL-H Operating Temperature Range: 150°C (TJ) Features: IGBT - 400 V Surface Mount SOT-28FL/ECH8 Package: Reel - TR Package: 8-SMD, Flat Lead Mounting: Surface Mount Family Name: TIG074 Categories: Discrete Semiconductor Products Case / Package: SOT-28FL/ECH8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 936499-TIG074E8-TL-H Operating Temperature Range: 150°C (TJ) Features: IGBT - 400 V Surface Mount SOT-28FL/ECH8 Package: Reel - TR Package: 8-SMD, Flat Lead Mounting: Surface Mount Family Name: TIG074 Categories: Discrete Semiconductor Products Case / Package: SOT-28FL/ECH8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - TIG074E8-TL-H - 936499-TIG074E8-TL-H - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - TIG074E8-TL-H
936499-TIG074E8-TL-H
IGBTs - Single - TIG074E8-TL-H 936499-TIG074E8-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 936499-TIG074E8-TL-H Operating Temperature Range: 150°C (TJ) Features: IGBT - 400 V Surface Mount SOT-28FL/ECH8 Package: Reel - TR Package: 8-SMD, Flat Lead Mounting: Surface Mount Family Name: TIG074 Categories: Discrete Semiconductor Products Case / Package: SOT-28FL/ECH8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 936499-TIG074E8-TL-H
Operating Temperature Range: 150°C (TJ)
Features: IGBT - 400 V Surface Mount SOT-28FL/ECH8
Package: Reel - TR
Package: 8-SMD, Flat Lead
Mounting: Surface Mount
Family Name: TIG074
Categories: Discrete Semiconductor Products
Case / Package: SOT-28FL/ECH8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single IGBTs - TIG074E8-TL-H-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
TIG074E8-TL-H-ND
Single IGBTs TIG074E8-TL-H-ND
IGBT 400V Surface Mount SOT-28FL/ECH8

IGBT 400V Surface Mount SOT-28FL/ECH8

Buy Now Datasheet
Singapore, Singapore
N-Channel 400V 150A 3.8V IGBT Transistor
279-TIG074E8-TL-H
N-Channel 400V 150A 3.8V IGBT Transistor 279-TIG074E8-TL-H
IGBT, N-Channel 400V, 150A, VCE(sat); 3.8V Single ECH8, SOT-28FL / ECH8, 3000-REEL Product overview: TIG074E8-TL-H from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 150A, 3.8V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 400V, 150A, 3.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-TIG074E8-TL-H can be used for catalog matching and distributor lookup.

IGBT, N-Channel 400V, 150A, VCE(sat); 3.8V Single ECH8, SOT-28FL / ECH8, 3000-REEL Product overview: TIG074E8-TL-H from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 150A, 3.8V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 400V, 150A, 3.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-TIG074E8-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
TIG074E8-TL-H
IGBT Transistors TIG074E8-TL-H
IGBT Transistors N-CH IGBT 400V 150A VCE 3.8V SGL

IGBT Transistors N-CH IGBT 400V 150A VCE 3.8V SGL

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - TIG074E8-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
TIG074E8-TL-H
Discrete Semiconductor Products - Transistors - IGBTs TIG074E8-TL-H
IGBT 400V 150A 8ECH

IGBT 400V 150A 8ECH

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 936499-TIG074E8-TL-H TIG074E8-TL-H-ND 279-TIG074E8-TL-H TIG074E8-TL-H TIG074E8-TL-H
Product Name IGBTs - Single - TIG074E8-TL-H Single IGBTs N-Channel 400V 150A 3.8V IGBT Transistor IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ 150 C (302 F) 150 C (302 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data