IGBT 1300V 63A 250W Through Hole TO-3P
Manufacturer: STMicroelectronics
Win Source Part Number: 066390-STGWT38IH130D
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 127nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 63A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1300V
Maximum Power Dissipation: 250W
Pulsed Collector Current: 125A
Collector-emitter saturation voltage(Max): 2.8V @ 15V, 20A
Total Switching Energy(Ets): 3.4mJ (off)
Turn-on and Turn-off delay time: -/284ns
Testing Conditions: 960V, 20A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Alternative Energy, Industrial
IGBT Product overview: STGWT38IH130D from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWT38IH130D can be used for catalog matching and distributor lookup.
IGBT 1300V 63A 250W TO3P
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 497-12254-ND | 066390-STGWT38IH130D | 279-STGWT38IH130D | STGWT38IH130D |
| Product Name | Single IGBTs | IGBTs - Single - STGWT38IH130D | IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |