IGBT Trench Field Stop 1200V 50A 375W Through Hole TO-247-3
IGBT HB 1200V 25A HS TO247-3
IGBT HB 1200V 25A HS TO247-3
IGBT Transistors Trench gate field-stop IGBT, H series 1200 V, 25 A high speed
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 497-15549-5-ND | STGWA25H120F2 | STGWA25H120F2 | STGWA25H120F2 |
| Product Name | Single IGBTs | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |