Trench gate field-stop 650 V, 40 A high speed HB series IGBT Product overview: STGWT40H65FB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWT40H65FB can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1103080-STGWT40H65FB
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: Trench Field Stop
Input Type: Standard
Gate Charge: 210nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 80A
VCEO Maximum Collector-Emitter Breakdown Voltage: 650V
Maximum Power Dissipation: 283W
Pulsed Collector Current: 160A
Collector-emitter saturation voltage(Max): 2.3V @ 15V, 40A
Total Switching Energy(Ets): 498mJ (on), 363mJ (off)
Turn-on and Turn-off delay time: 40ns/142ns
Testing Conditions: 400V, 40A, 5 Ohm, 15V
Alternative Parts (Cross-Reference): FGA40N65SMD; STGWT60H65FB; STGWT40H65FB; IKW30N65EL5XKSA1;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IGBT Trench Field Stop 650V 80A 283W Through Hole TO-3P
IGBT 650V 80A 283W TO3P-3L
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-STGWT40H65FB | 1103080-STGWT40H65FB | 497-14230-5-ND | STGWT40H65FB |
| Product Name | 650 V 40 A IGBT Transistor | IGBTs - Single - STGWT40H65FB | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| PD | 283000 milliwatts | 283000 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |
| VCE(on) | 2.3 volts |