Manufacturer: STMicroelectronics
Win Source Part Number: 037401-STGY40NC60VD
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 44ns
Input Type: Standard
Gate Charge: 214nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: MAX247
Maximum Current Collector: 80A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 260W
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 40A
Total Switching Energy(Ets): 330μJ (on), 720μJ (off)
Turn-on and Turn-off delay time: 43ns/140ns
Testing Conditions: 390V, 40A, 3.3 Ohm, 15V
Alternative Parts (Cross-Reference): IXGR60N60C2D1; STGW45HF60WDI; STGW39NC60VD;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Alternative Energy, Industrial
600V 50A IGBT Transistor TO-247-3 Fast Switching Product overview: STGY40NC60VD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 50A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGY40NC60VD can be used for catalog matching and distributor lookup.
IGBT 600V 80A 260W Through Hole MAX247™
IGBT 600V 80A 260W MAX247
IGBT Transistors N Ch 600V 50A Max247
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 037401-STGY40NC60VD | 279-STGY40NC60VD | 497-6736-5-ND | STGY40NC60VD | STGY40NC60VD |
| Product Name | IGBTs - Single - STGY40NC60VD | 600V 50A IGBT Transistor | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| VCE(on) | 2.5 volts |