STMicroelectronics, Inc. 650V 100A 300000mW IGBT Transistor STGWA50IH65DF

Description
Trans IGBT Chip N-CH 650V 100A 300000mW 3-Pin(3+Tab) TO-247 Tube Product overview: STGWA50IH65DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 100A, 300000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 100A, 300000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA50IH65DF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans IGBT Chip N-CH 650V 100A 300000mW 3-Pin(3+Tab) TO-247 Tube Product overview: STGWA50IH65DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 100A, 300000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 100A, 300000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA50IH65DF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 100A 300000mW IGBT Transistor
279-STGWA50IH65DF
650V 100A 300000mW IGBT Transistor 279-STGWA50IH65DF
Trans IGBT Chip N-CH 650V 100A 300000mW 3-Pin(3+Tab) TO-247 Tube Product overview: STGWA50IH65DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 100A, 300000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 100A, 300000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA50IH65DF can be used for catalog matching and distributor lookup.

Trans IGBT Chip N-CH 650V 100A 300000mW 3-Pin(3+Tab) TO-247 Tube Product overview: STGWA50IH65DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 100A, 300000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 100A, 300000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA50IH65DF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 497-18498-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-18498-ND
Single IGBTs 497-18498-ND
IGBT Trench Field Stop 650V 100A 300W Through Hole TO-247 Long Leads

IGBT Trench Field Stop 650V 100A 300W Through Hole TO-247 Long Leads

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277368-STGWA50IH65DF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277368-STGWA50IH65DF
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277368-STGWA50IH65DF
Win Source Part Number: 1277368-STGWA50IH65D F Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: IH Package: Tube Standard Package: 600 Power - Max: 300 W IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 100 A Current - Collector Pulsed (Icm): 150 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 50A Switching Energy: 284µJ (off) Input Type: Standard Gate Charge: 158 nC Td (on/off) @ 25°C: -/260ns Test Condition: 400V, 50A, 22Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 Long Leads Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-18498 Base Product Number: STGWA50

Win Source Part Number: 1277368-STGWA50IH65DF
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: IH
Package: Tube
Standard Package: 600
Power - Max: 300 W
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 100 A
Current - Collector Pulsed (Icm): 150 A
Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 50A
Switching Energy: 284µJ (off)
Input Type: Standard
Gate Charge: 158 nC
Td (on/off) @ 25°C: -/260ns
Test Condition: 400V, 50A, 22Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247 Long Leads
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-18498
Base Product Number: STGWA50

Buy Now Datasheet
Igbt, 650V, 100A, 300W, To-247; Dc Collector Current Stmicroelectronics - 99AC0599 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 650V, 100A, 300W, To-247; Dc Collector Current Stmicroelectronics
99AC0599
Igbt, 650V, 100A, 300W, To-247; Dc Collector Current Stmicroelectronics 99AC0599
IGBT, 650V, 100A, 300W, TO-247; DC Collector Current:100A; Collector Emitter Saturation Voltage Vce(on):1.5V; Power Dissipation Pd:300W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-247; No. of Pins:3Pins; RoHS Compliant: Yes

IGBT, 650V, 100A, 300W, TO-247; DC Collector Current:100A; Collector Emitter Saturation Voltage Vce(on):1.5V; Power Dissipation Pd:300W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-247; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Single IGBTs - STGWA50IH65DF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGWA50IH65DF
Single IGBTs STGWA50IH65DF
TRENCH GATE FIELD-STOP IGBT 650

TRENCH GATE FIELD-STOP IGBT 650

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGWA50IH65DF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGWA50IH65DF
Discrete Semiconductor Products - Transistors - IGBTs STGWA50IH65DF
TRENCH GATE FIELD-STOP IGBT 650

TRENCH GATE FIELD-STOP IGBT 650

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGWA50IH65DF
IGBT Transistors STGWA50IH65DF
IGBT Transistors

IGBT Transistors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGWA50IH65DF 497-18498-ND 1277368-STGWA50IH65DF 99AC0599 STGWA50IH65DF STGWA50IH65DF STGWA50IH65DF
Product Name 650V 100A 300000mW IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single Igbt, 650V, 100A, 300W, To-247; Dc Collector Current Stmicroelectronics Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data