STMicroelectronics, Inc. 600 V 80 A IGBT Transistor STGWT80V60DF

Description
Trench gate field-stop IGBT, V series 600 V, 80 A very high speed Product overview: STGWT80V60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 80 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 80 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWT80V60DF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trench gate field-stop IGBT, V series 600 V, 80 A very high speed Product overview: STGWT80V60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 80 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 80 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWT80V60DF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600 V 80 A IGBT Transistor
279-STGWT80V60DF
600 V 80 A IGBT Transistor 279-STGWT80V60DF
Trench gate field-stop IGBT, V series 600 V, 80 A very high speed Product overview: STGWT80V60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 80 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 80 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWT80V60DF can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, V series 600 V, 80 A very high speed Product overview: STGWT80V60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 80 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 80 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWT80V60DF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 497-14563-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-14563-5-ND
Single IGBTs 497-14563-5-ND
IGBT Trench Field Stop 600V 120A 469W Through Hole TO-3P

IGBT Trench Field Stop 600V 120A 469W Through Hole TO-3P

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1026432-STGWT80V60DF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1026432-STGWT80V60DF
Discrete Semiconductor Products - Transistors - IGBTs - Single 1026432-STGWT80V60DF
Win Source Part Number: 1026432-STGWT80V60DF Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 30 Power - Max: 469 W Reverse Recovery Time (trr): 60 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 120 A Current - Collector Pulsed (Icm): 240 A Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 80A Switching Energy: 1.8mJ (on), 1mJ (off) Input Type: Standard Gate Charge: 448 nC Td (on/off) @ 25°C: 60ns/220ns Test Condition: 400V, 80A, 5Ohm, 15V Mounting Type: Through Hole Package / Case: TO-3P-3, SC-65-3 Supplier Device Package: TO-3P Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): STGW80V60DF; FGH60N60SMD_F085; STGFW80V60F; STGW80V60F; FGH60N60SMD; NGTB60N60SWG; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: STGWT80V60DF-ND,497- 14563-5,-497-14563-5 Base Product Number: STGWT80 Product Status: Obsolete

Win Source Part Number: 1026432-STGWT80V60DF
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 30
Power - Max: 469 W
Reverse Recovery Time (trr): 60 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 120 A
Current - Collector Pulsed (Icm): 240 A
Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 80A
Switching Energy: 1.8mJ (on), 1mJ (off)
Input Type: Standard
Gate Charge: 448 nC
Td (on/off) @ 25°C: 60ns/220ns
Test Condition: 400V, 80A, 5Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-3P-3, SC-65-3
Supplier Device Package: TO-3P
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): STGW80V60DF; FGH60N60SMD_F085; STGFW80V60F; STGW80V60F; FGH60N60SMD; NGTB60N60SWG;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: STGWT80V60DF-ND,497-14563-5,-497-14563-5
Base Product Number: STGWT80
Product Status: Obsolete

Buy Now Datasheet
Igbt, Single, 600V, 120A, To-3P-3; Dc Collector Current Stmicroelectronics - 98Y2475 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 600V, 120A, To-3P-3; Dc Collector Current Stmicroelectronics
98Y2475
Igbt, Single, 600V, 120A, To-3P-3; Dc Collector Current Stmicroelectronics 98Y2475
IGBT, SINGLE, 600V, 120A, TO-3P-3; DC Collector Current:120A; Collector Emitter Saturation Voltage Vce(on):1.85V; Power Dissipation Pd:469W; Collector Emitter Voltage V(br)ceo:600V; Transistor Case Style:TO-3P; No. of Pins:3Pins; RoHS Compliant: Yes

IGBT, SINGLE, 600V, 120A, TO-3P-3; DC Collector Current:120A; Collector Emitter Saturation Voltage Vce(on):1.85V; Power Dissipation Pd:469W; Collector Emitter Voltage V(br)ceo:600V; Transistor Case Style:TO-3P; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - STGWT80V60DF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGWT80V60DF
Discrete Semiconductor Products - Transistors - IGBTs STGWT80V60DF
IGBT 600V 120A 469W TO-3P

IGBT 600V 120A 469W TO-3P

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGWT80V60DF
IGBT Transistors STGWT80V60DF
IGBT Transistors Trench gte FieldStop IGBT 600V 80A

IGBT Transistors Trench gte FieldStop IGBT 600V 80A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGWT80V60DF 497-14563-5-ND 1026432-STGWT80V60DF 98Y2475 STGWT80V60DF STGWT80V60DF
Product Name 600 V 80 A IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single Igbt, Single, 600V, 120A, To-3P-3; Dc Collector Current Stmicroelectronics Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
PD 469000 milliwatts 469000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-3; TO-3P-3, SC-65-3 TO-3; SOT3 TO-3
Unlock Full Specs
to access all available technical data