STMicroelectronics, Inc. N-Channel 90A 600V IGBT Transistor STGW45NC60WD

Description
90A, 600V, N-CHANNEL IGBT, TO-247AC, ROHS COMPLIANT, TO-247, 3 PIN Product overview: STGW45NC60WD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 90A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 90A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW45NC60WD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
90A, 600V, N-CHANNEL IGBT, TO-247AC, ROHS COMPLIANT, TO-247, 3 PIN Product overview: STGW45NC60WD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 90A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 90A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW45NC60WD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 90A 600V IGBT Transistor
279-STGW45NC60WD
N-Channel 90A 600V IGBT Transistor 279-STGW45NC60WD
90A, 600V, N-CHANNEL IGBT, TO-247AC, ROHS COMPLIANT, TO-247, 3 PIN Product overview: STGW45NC60WD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 90A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 90A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW45NC60WD can be used for catalog matching and distributor lookup.

90A, 600V, N-CHANNEL IGBT, TO-247AC, ROHS COMPLIANT, TO-247, 3 PIN Product overview: STGW45NC60WD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 90A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 90A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW45NC60WD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - STGW45NC60WD - 1261050-STGW45NC60WD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGW45NC60WD
1261050-STGW45NC60WD
IGBTs - Single - STGW45NC60WD 1261050-STGW45NC60WD
Manufacturer: STMicroelectronics Win Source Part Number: 1261050-STGW45NC60WD Series: PowerMESH Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Power - Max: 285W Reverse Recovery Time (trr): 45ns Current - Collector Pulsed (Icm): 230A Switching Energy: 302μJ (on), 349μJ (off) Input Type: Standard Gate Charge: 126nC Td (on/off) @ 25°C: 33ns/168ns Test Condition: 390V, 30A, 10 Ohm, 15V Part Status: Obsolete(EOL) Family Name: STGW45NC60WD Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-247 Long Leads Current - Collector (Ic) (Maximum): 90A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.6V @ 15V, 30A Alternative Parts (Cross-Reference): IXGH50N60C4D1; IXGH50N60C4; NGTB45N60S2WG; Introduction Date: June 05, 2008 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261050-STGW45NC60WD
Series: PowerMESH
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 285W
Reverse Recovery Time (trr): 45ns
Current - Collector Pulsed (Icm): 230A
Switching Energy: 302μJ (on), 349μJ (off)
Input Type: Standard
Gate Charge: 126nC
Td (on/off) @ 25°C: 33ns/168ns
Test Condition: 390V, 30A, 10 Ohm, 15V
Part Status: Obsolete(EOL)
Family Name: STGW45NC60WD
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-247 Long Leads
Current - Collector (Ic) (Maximum): 90A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.6V @ 15V, 30A
Alternative Parts (Cross-Reference): IXGH50N60C4D1; IXGH50N60C4; NGTB45N60S2WG;
Introduction Date: June 05, 2008
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single IGBTs - 497-10092-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-10092-5-ND
Single IGBTs 497-10092-5-ND
IGBT 600V 90A 285W Through Hole TO-247 Long Leads

IGBT 600V 90A 285W Through Hole TO-247 Long Leads

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW45NC60WD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW45NC60WD
Discrete Semiconductor Products - Transistors - IGBTs STGW45NC60WD
IGBT 600V 90A 285W TO247

IGBT 600V 90A 285W TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGW45NC60WD 1261050-STGW45NC60WD 497-10092-5-ND STGW45NC60WD
Product Name N-Channel 90A 600V IGBT Transistor IGBTs - Single - STGW45NC60WD Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
PD 285000 milliwatts
Unlock Full Specs
to access all available technical data