STMicroelectronics, Inc. IGBTs STGWT30H60DFB

Description
IGBT 600V 30A Trench Field-Stop TO-3P
Request a Quote Datasheet
Description
IGBT 600V 30A Trench Field-Stop TO-3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - 8607325P - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBT 600V 30A Trench Field-Stop TO-3P

IGBT 600V 30A Trench Field-Stop TO-3P

Supplier's Site
IGBTs - 8607325 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
8607325
IGBTs 8607325
IGBT 600V 30A Trench Field-Stop TO-3P

IGBT 600V 30A Trench Field-Stop TO-3P

Supplier's Site
IGBTs - 1688792 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1688792
IGBTs 1688792
IGBT 600V 30A Trench Field-Stop TO-3P

IGBT 600V 30A Trench Field-Stop TO-3P

Supplier's Site
Singapore, Singapore
600 V 30 A IGBT Transistor
279-STGWT30H60DFB
600 V 30 A IGBT Transistor 279-STGWT30H60DFB
Trench gate field-stop 600 V, 30 A high speed HB series IGBT Product overview: STGWT30H60DFB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWT30H60DFB can be used for catalog matching and distributor lookup.

Trench gate field-stop 600 V, 30 A high speed HB series IGBT Product overview: STGWT30H60DFB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWT30H60DFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 497-15140-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-15140-5-ND
Single IGBTs 497-15140-5-ND
IGBT Trench Field Stop 600V 60A 260W Through Hole TO-3P

IGBT Trench Field Stop 600V 60A 260W Through Hole TO-3P

Buy Now Datasheet
IGBTs - Single - STGWT30H60DFB - 898010-STGWT30H60DFB - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGWT30H60DFB
898010-STGWT30H60DFB
IGBTs - Single - STGWT30H60DFB 898010-STGWT30H60DFB
Manufacturer: STMicroelectronics Win Source Part Number: 898010-STGWT30H60DFB Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench Field Stop 600 V 60 A 260 W Through Hole TO-3P Package: TO-3P-3, SC-65-3 Package: Tube Mounting: Through Hole Family Name: STGWT30 Categories: Discrete Semiconductor Products Case / Package: TO-3P ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 898010-STGWT30H60DFB
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT Trench Field Stop 600 V 60 A 260 W Through Hole TO-3P
Package: TO-3P-3, SC-65-3
Package: Tube
Mounting: Through Hole
Family Name: STGWT30
Categories: Discrete Semiconductor Products
Case / Package: TO-3P
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGWT30H60DFB
IGBT Transistors STGWT30H60DFB
IGBT Transistors Trench gate field-stop IGBT, HB series 600 V, 30 A high speed

IGBT Transistors Trench gate field-stop IGBT, HB series 600 V, 30 A high speed

Buy Now Datasheet
Transistor, Igbt, 600V, 60A, To-3P Rohs Compliant Stmicroelectronics - 47AK6957 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Igbt, 600V, 60A, To-3P Rohs Compliant Stmicroelectronics
47AK6957
Transistor, Igbt, 600V, 60A, To-3P Rohs Compliant Stmicroelectronics 47AK6957
TRANSISTOR, IGBT, 600V, 60A, TO-3P ROHS COMPLIANT: YES

TRANSISTOR, IGBT, 600V, 60A, TO-3P ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - STGWT30H60DFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGWT30H60DFB
Discrete Semiconductor Products - Transistors - IGBTs STGWT30H60DFB
IGBT 600V 60A 260W TO3PL

IGBT 600V 60A 260W TO3PL

Supplier's Site
Single IGBTs - STGWT30H60DFB - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGWT30H60DFB
Single IGBTs STGWT30H60DFB
IGBT 600V 60A 260W TO3PL

IGBT 600V 60A 260W TO3PL

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 8607325P 8607325 279-STGWT30H60DFB 497-15140-5-ND 898010-STGWT30H60DFB STGWT30H60DFB 47AK6957 STGWT30H60DFB STGWT30H60DFB
Product Name IGBTs IGBTs 600 V 30 A IGBT Transistor Single IGBTs IGBTs - Single - STGWT30H60DFB IGBT Transistors Transistor, Igbt, 600V, 60A, To-3P Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs
Package Type TO-3P To-3p TO-3; TO-3P-3, SC-65-3 TO-3; SOT3; TO-3P TO-3 120 A TO-3; TO-3P-3, SC-65-3
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data